EN
  • EN
  • DE

PESD15VS1UL

Part No PESD15VS1UL
Manufacturer NXP / Nexperia
Description ESD protection diodes in a SOD882 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236973-PESD15VS1UL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VS1UL CAD Model

Description

Introducing the PESD15VS1UL from NXP Semiconductors

The PESD15VS1UL is a state-of-the-art ESD protection device from the renowned NXP Semiconductors range, designed to safeguard high-speed data lines and other sensitive electronics from the potentially damaging effects of Electrostatic Discharge (ESD). With its ultra-low capacitance and exceptional surge protection capabilities, this product is an ideal choice for a wide array of applications, including mobile devices, data storage, and communication systems.

Key Features

  • Ultra-Low Capacitance: At just 0.65 pF, the PESD15VS1UL ensures signal integrity is maintained, making it perfect for protecting high-speed data lines without compromising performance.
  • High ESD Protection: This device offers robust protection against ESD, withstanding ESD discharges up to ±15 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The low clamping voltage of this ESD suppressor ensures that sensitive components are shielded from the high voltage transients that can occur during an ESD event.
  • Single-Line Protection: Designed to protect one signal line, the PESD15VS1UL provides targeted protection where it's needed most.
  • Small Package Size: The small SOD882 leadless package allows for space-saving PCB design, which is critical in today’s compact electronic devices.

Applications

The versatility of the PESD15VS1UL makes it suitable for a broad range of applications. Its primary use is in the protection of high-speed data lines such as USB 2.0, HDMI, SATA, and LVDS interfaces. Additionally, it's also widely used in portable electronics, including smartphones, tablets, laptops, and digital cameras, where space is at a premium and protection from ESD is crucial.

Reliability and Quality

As with all NXP products, the PESD15VS1UL is manufactured to the highest standards, ensuring reliability and performance. It is a testament to NXP's commitment to providing industry-leading solutions for ESD protection and electronic component safety.

In summary, the PESD15VS1UL ESD protection diode is an excellent choice for designers looking to enhance the durability and longevity of their electronic products without sacrificing space or signal quality. Its low capacitance, high surge protection, and small form factor make it a leading solution in the field of circuit protection.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
540+ $0.0929 $50.1660
1,150+ $0.0871 $100.1650
1,785+ $0.0841 $150.1185
2,555+ $0.0783 $200.0565
3,325+ $0.0753 $250.3725
4,145+ $0.0724 $300.0980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess