EN
  • EN
  • DE

PESD15VS2UAT

Part No PESD15VS2UAT
Manufacturer NXP / Nexperia
Description Double ESD protection diodes in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236975-PESD15VS2UAT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VS2UAT CAD Model

Description

Overview of NXP PESD15VS2UAT

The NXP PESD15VS2UAT is a state-of-the-art ESD protection device, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This robust component is part of the PESDxS2UT series, which is renowned for providing high-quality protection for high-speed data lines and other vulnerable circuits.

Key Features

  • Low Clamping Voltage: The PESD15VS2UAT offers an extremely low clamping voltage, ensuring that any ESD strikes are quickly suppressed, minimizing the risk of damage to the protected component.
  • High ESD Protection Level: It can withstand ESD discharges up to 15 kV (air and contact discharge) as per the IEC61000-4-2 standard, providing a high level of protection against common ESD events.
  • Ultra-low Capacitance: With an ultra-low capacitance design, this device is particularly suitable for protecting high-speed data lines without compromising signal integrity.
  • Bi-directional Protection: The PESD15VS2UAT provides bi-directional ESD protection, ensuring that both lines connected to the device are safeguarded against ESD pulses from either direction.

Applications

Thanks to its impressive protection capabilities and low capacitance, the NXP PESD15VS2UAT is ideal for a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • Digital Visual Interface (DVI) applications
  • Other high-speed data lines requiring ESD protection

Package and Quality

The PESD15VS2UAT comes in a small, leadless ultra-thin DFN2020-3 (SOT1118) package, which is designed for space-constrained applications. It is RoHS compliant and supports lead-free soldering, aligning with current environmental standards and regulations. NXP's commitment to quality ensures that each device meets stringent reliability and performance criteria, making it a trusted choice for ESD protection solutions.

Conclusion

The NXP PESD15VS2UAT is an essential component for designers looking to enhance the durability and longevity of their electronic products. With its advanced protection features and compact form factor, it represents a smart investment in the reliability and performance of any sensitive electronic system.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1025 $50.2250
1,190+ $0.0842 $100.1980
1,845+ $0.0815 $150.3675
2,535+ $0.0789 $200.0115
3,280+ $0.0763 $250.2640
4,390+ $0.0684 $300.2760
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,310 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess