EN
  • EN
  • DE

PESD18VF1BL

Part No PESD18VF1BL
Manufacturer NXP / Nexperia
Description Ultra low capacitance bidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236981-PESD18VF1BL
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD18VF1BL CAD Model

Description

Overview of NXP PESD18VF1BL ESD Protection Diode

The NXP PESD18VF1BL is a state-of-the-art bi-directional ElectroStatic Discharge (ESD) protection diode designed to shield sensitive electronic components from the damaging effects of ESD. Crafted with precision, this compact and robust diode is an essential component for modern electronic devices that require reliable protection against transient voltage spikes.

Key Features

  • Low Clamping Voltage: The PESD18VF1BL provides a low clamping voltage, ensuring that any ESD pulses are quickly and effectively suppressed, minimizing the risk of damage to the protected component.
  • High ESD Protection Level: It is capable of withstanding ESD discharges up to 18 kV, offering a high level of protection as per the IEC 61000-4-2 standard.
  • Bi-directional Protection: Designed to shield against ESD pulses from both directions, this diode is ideal for AC signal lines or any application where the polarity of the transient could be either positive or negative.
  • Low Capacitance: The device features a low capacitance, making it suitable for protecting high-speed data lines without significantly affecting signal integrity.
  • Small Package Size: The PESD18VF1BL comes in a small SOD323 (SC-76) package, which is perfect for space-constrained applications.

Applications

The versatility of the PESD18VF1BL makes it an ideal choice for a broad range of applications. It is particularly well-suited for:

  • Mobile phones and other portable devices
  • Computer interfaces such as USB, HDMI, and Ethernet
  • Consumer electronics including TVs, set-top boxes, and gaming consoles
  • Industrial controls and automation systems

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and the PESD18VF1BL is no exception. This ESD protection diode is manufactured to the highest standards, ensuring that it delivers consistent performance and reliability. Whether used in commercial, industrial, or consumer electronics, the PESD18VF1BL from NXP provides the assurance that your sensitive electronics are shielded from the potentially catastrophic effects of ESD events.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7075 $53.0625
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5956 $202.5040
440+ $0.5732 $252.2080
545+ $0.5508 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126,583 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess