EN
  • EN
  • DE

TMDXCNCD28027

Part No TMDXCNCD28027
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description CONTROLCARD TMS320F28027 EVAL BD / TMS320F28027 controlCARD C2000™, Piccolo™ C28x DSP Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type DSP
Core Processor C28x
Platform controlCARD
Utilized IC / Part TMS320F28027
Mounting Type Fixed
Contents Board(s)
Base Product Number TMDX
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1341712-TMDXCNCD28027
Ultra Librarian 3D Model Ultra Librarian TMDXCNCD28027 CAD Model

Description

The TMDXCNCD28027 is a specialized microcontroller development kit from Texas Instruments (TI), designed for engineers and developers working on advanced motor control applications. This innovative product is part of the C2000™ Piccolo™ family, which is renowned for its high-performance microcontrollers that are specifically tailored for real-time control applications.

Key Features

  • High-Performance Processor: At the heart of the TMDXCNCD28027 is a 32-bit TMS320F28027 digital signal processor, which delivers the processing power required for complex algorithms and control systems.
  • Integrated Peripherals: The development kit comes with a range of onboard peripherals including PWM outputs, analog-to-digital converters (ADCs), and communication interfaces such as UART, SPI, and I2C, enabling a versatile development environment.
  • Robust Development Tools: The TMDXCNCD28027 is supported by TI’s Code Composer Studio™ integrated development environment (IDE) and controlSUITE™ software, which provides a comprehensive suite of tools, libraries, and examples to accelerate development.
  • Modular Design: The kit’s modular design allows for easy expansion with application-specific add-on boards, making it a flexible solution for prototyping a wide range of motor control systems.

Applications

The TMDXCNCD28027 is ideally suited for a variety of applications, including:

  • Industrial drives and automation
  • Renewable energy systems
  • Automotive applications
  • Uninterruptible power supplies (UPS)
  • Power inverters and converters

Why Choose TMDXCNCD28027?

For developers seeking a powerful and flexible development platform for motor control, the TMDXCNCD28027 offers a perfect blend of performance, integration, and ease of use. Its high-speed processor and comprehensive set of peripherals enable precise control and efficient design of complex systems. With Texas Instruments’ commitment to providing extensive support and resources, the TMDXCNCD28027 stands out as an excellent choice for professionals who demand the best in embedded control solutions.

You May Also Be Interested in

STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess