EN
  • EN
  • DE

PESD18VF1BSF

Part No PESD18VF1BSF
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case DSN0603
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748227-PESD18VF1BSF
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD18VF1BSF CAD Model

Description

Product Overview: NXP PESD18VF1BSF

The NXP PESD18VF1BSF is a state-of-the-art ESD protection device designed to safeguard high-speed data lines and other sensitive electronic circuits from the potentially damaging effects of Electrostatic Discharge (ESD). This compact and efficient component is a crucial addition to any system where data integrity and component longevity are of paramount importance.

Key Features

  • ESD Protection: The PESD18VF1BSF offers robust ESD protection, meeting the requirements of the IEC 61000-4-2 standard. It can withstand ESD discharges of up to ±30 kV (air discharge) and ±30 kV (contact discharge), providing peace of mind for designers and operators of sensitive electronic equipment.
  • Low Clamping Voltage: With a low clamping voltage, this device ensures that any ESD pulses are quickly and effectively clamped, minimizing the risk of damage to the protected component.
  • Low Capacitance: The device features a low loading capacitance, typically 0.65 pF, which makes it ideal for protecting high-speed data lines without compromising signal integrity.
  • Single-Line Protection: Designed for single-line protection, it is perfect for safeguarding individual data lines or other singular transmission paths within a circuit.
  • Small Package: The PESD18VF1BSF is offered in a small SOD-523 package, which is suitable for space-constrained applications and allows for high-density board layouts.

Applications

The versatility of the PESD18VF1BSF makes it suitable for a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Antenna protection for wireless devices
  • High-speed data lines in consumer electronics
  • Mobile phones and portable devices
  • Industrial and automotive data bus protection

Reliability and Quality

As with all NXP products, the PESD18VF1BSF is manufactured to the highest quality standards, ensuring reliable performance even in the most demanding environments. Its suitability for high-temperature operation and resistance to multiple ESD strikes makes it an excellent choice for both commercial and industrial applications.

In summary, the NXP PESD18VF1BSF is a powerful solution for protecting sensitive electronics from ESD events. Its low capacitance, high ESD protection level, and compact form factor make it an essential component in modern electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261,000 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess