EN
  • EN
  • DE

PESD1CAN/B

Part No PESD1CAN/B
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 346990-PESD1CAN/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD1CAN/B CAD Model

Description

Introducing the PESD1CAN/B from NXP Semiconductors

The PESD1CAN/B is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard CAN bus lines against electrostatic discharge (ESD) and other transient voltage events. This robust component is a crucial addition to any design where reliability and long-term performance are paramount, particularly in the automotive and industrial sectors where CAN (Controller Area Network) interfaces are widely utilized.

Optimized Protection for CAN Bus Applications

With its exceptional surge protection capabilities, the PESD1CAN/B is specifically optimized for CAN bus protection. It is capable of withstanding ESD discharges up to 30 kV, in accordance with the IEC 61000-4-2 standard. This high level of protection ensures that the sensitive transceiver chipsets are shielded from the destructive forces of ESD, which can otherwise lead to costly damages and system failures.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, which is essential for the protection of modern, low-voltage electronics found in CAN bus systems.
  • High Surge Current Capability: It can handle a high surge current, providing a robust shield against transient voltage spikes that can occur in harsh electrical environments.
  • Low Capacitance: The PESD1CAN/B features low capacitance, minimizing signal attenuation and ensuring that the integrity of high-speed data transmission is maintained.
  • Small Package Size: Its small SOT23 package makes it ideal for space-constrained applications, allowing for easy integration into existing PCB layouts without the need for significant redesign.

Applications

While the PESD1CAN/B is particularly suitable for protecting CAN bus lines in automotive applications, such as in-vehicle networks, engine control units, and ABS systems, it is also highly effective in industrial automation, where robust communication networks are critical. Additionally, its protective qualities make it an excellent choice for use in other data communication systems subject to ESD events and harsh electrical environments.

Reliability and Compliance

With NXP's commitment to quality, the PESD1CAN/B meets stringent industry standards for ESD protection. It is AEC-Q101 qualified, ensuring reliability in automotive-grade applications, and is compliant with the RoHS directive, making it an environmentally responsible choice for modern electronic designs.

For designers and engineers looking to enhance the durability and reliability of their CAN bus systems, the PESD1CAN/B from NXP Semiconductors offers a premier solution that combines high-performance protection with practical design considerations.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209
Nexperia USA Inc.
MMBZ15VAL-Q/SOT23/TO-236AB
Lowest to $0.5094
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3234 $58.2120
435+ $0.2657 $115.5795
675+ $0.2576 $173.8800
935+ $0.2483 $232.1605
1,205+ $0.2402 $289.4410
1,605+ $0.2160 $346.6800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess