EN
  • EN
  • DE

74LCX16841MTD

Part No 74LCX16841MTD
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage 20-Bit Transparent Latch with 5V Tolerant Inputs and Outputs | IC LATCH TRANSP 20BIT LV 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 1.5ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74LCX16841
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1132367-74LCX16841MTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16841MTD CAD Model

Description

The 74LCX16841MTD from ON Semiconductor is a high-performance, non-inverting 20-bit bus buffer designed to meet the demands of high-speed data transmission systems. This integrated circuit is part of the LCX family, which is known for its low-voltage operation and low-power consumption without sacrificing the speed and performance required by modern electronic applications.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it suitable for interfacing with low-voltage microprocessors and digital systems.
  • 5V Tolerant Inputs: Inputs can tolerate voltages up to 5V, allowing for a flexible interface with 5V systems without the need for additional level shifting circuits.
  • High-Speed Operation: With a propagation delay specified from 2.5V to 3.6V, this buffer ensures fast data transfer, which is essential for high-speed computing and communications systems.
  • Power-Down High-Impedance Inputs and Outputs: This feature allows for live insertion or removal of the IC without causing glitches or disruptions to the existing system bus.
  • Support for Live Insertion: The 74LCX16841MTD has been designed to facilitate live insertion and withdrawal, minimizing system downtime and maintenance complexity.
  • Multiple Package Options: Available in a TSSOP package, it provides a compact solution for space-constrained applications.

Applications

The 74LCX16841MTD is ideal for a variety of applications where low-voltage operation and high-speed data transfer are required. It is commonly used in:

  • Memory Interfacing
  • Data Communication
  • Servers and Networking Equipment
  • Signal Distribution
  • Industrial Control Systems

Technical Specifications

The device features a wide bus width of 20 bits, ensuring that it can handle extensive data throughput with ease. It is also equipped with output enable (OE) and directional control (DIR) inputs, which provide added flexibility in controlling the flow of data through the buffer.

The 74LCX16841MTD is manufactured by ON Semiconductor, a trusted leader in semiconductor solutions. It underscores the company's commitment to providing high-quality, reliable components for advanced electronic systems.

You May Also Be Interested in

Harris Corporation
CMOS DUAL 4-BIT DRIVER
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
ON Semiconductor
IC LATCH QUAD R-S 16-SOIC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 1-FUNC, 8-BIT, TTL
Need more? Email Us
ON Semiconductor
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.0993
Texas Instruments
HIGH SPEED CMOS LOGIC DUAL 2-BIT
Lowest to $25.3828
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
Renesas Electronics America
Channel IC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5508 $51.0160
48+ $2.0930 $100.4640
74+ $2.0276 $150.0424
102+ $1.9622 $200.1444
132+ $1.8968 $250.3776
177+ $1.7005 $300.9885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess