EN
  • EN
  • DE

MAX6035ABUR25

Part No MAX6035ABUR25
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704930-MAX6035ABUR25
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX6035ABUR25 CAD Model

Description

The MAX6035ABUR25 from Maxim Integrated is a high-precision, low-dropout voltage reference IC that offers a fixed output voltage of 2.5V. This precision voltage reference is designed for portable and battery-powered applications where power efficiency and accuracy are critical.

Key Features

  • High Accuracy: The device features an initial accuracy of ±0.15%, ensuring reliable performance for precision applications.
  • Low Dropout Voltage: With a low dropout voltage, the MAX6035ABUR25 can maintain accurate output even with minimal input-to-output differential, making it suitable for low-voltage operations.
  • Low Power Consumption: The component is optimized for low power consumption, drawing only 95µA of supply current, which is ideal for battery-powered devices.
  • Temperature Stability: The temperature coefficient is as low as 75ppm/°C, which means the output voltage remains stable across a wide temperature range.
  • Output Voltage: Provides a stable 2.5V output, which is a common reference voltage for many analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Package: Available in a compact SOT-23 package, the MAX6035ABUR25 is suitable for space-constrained applications.

Applications

The MAX6035ABUR25 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable instrumentation
  • Battery-powered equipment
  • Precision voltage monitoring
  • Industrial control systems
  • Medical devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX6035ABUR25 is no exception. This voltage reference IC is built to deliver consistent performance and maintain its accuracy over time and varying conditions, making it a trusted component for engineers and designers in critical applications.

Ordering Information

The MAX6035ABUR25 is available for order, and detailed specifications can be found in the datasheet provided by Maxim Integrated. For more information or to place an order, please visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess