EN
  • EN
  • DE

JS28F640J3F75

Part No JS28F640J3F75
Manufacturer Micron Technology Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1450+
Reference case TSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
Win Source Part Number 724195-JS28F640J3F75
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JS28F640J3F75 CAD Model

Description

The JS28F640J3F75 is a 64Mb (Megabit) Parallel NOR Flash Memory device manufactured by Micron Technology Inc. This memory chip is designed for embedded systems requiring non-volatile storage and fast read access times. It is particularly well-suited for applications that need to store boot code, application code, or data that must be retained even when power is removed. The JS28F640J3F75 operates at 3V and is organized as 4M x 16 bits or 8M x 8 bits, selectable via the BYTE# pin. The '-75' in the part number indicates a typical access time of 75ns.

Applications:

  • Embedded Systems: Used for storing boot code, application code, and data in embedded systems such as industrial controllers, networking devices, and consumer electronics.
  • Networking Equipment: Employed in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Automation: Utilized in PLCs (Programmable Logic Controllers) and other industrial automation equipment for storing control programs.
  • Consumer Electronics: Found in set-top boxes, digital TVs, and other consumer electronics devices for storing firmware and user data.
  • Medical Devices: Integrated into medical equipment for storing operating system and application software.

Features:

  • 64Mb Density: Provides ample storage capacity for code and data.
  • Parallel Interface: Offers fast read and write access times.
  • 3V Operation: Suitable for low-power embedded systems.
  • Sector Erase Architecture: Allows for selective erasure of memory blocks.
  • Byte-Alterable: Enables byte-level programming for data storage applications.
  • JEDEC Standard Packaging: Complies with industry standards for compatibility.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Read Access: Enables quick retrieval of stored data.
  • Reliable Operation: Provides robust and stable performance in demanding environments.
  • Flexible Storage Solution: Suitable for a wide range of applications.
  • Easy Integration: Standard parallel interface simplifies integration into existing systems.

Additional Details:

The JS28F640J3F75 is typically packaged in a TSOP (Thin Small Outline Package) for surface mounting. It is crucial to consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and layout recommendations. Proper decoupling and grounding techniques are essential for optimal performance and reliability. Sector erase and programming algorithms must be followed for proper operation. The operating temperature range is a critical parameter to consider for the intended application environment. Consult the datasheet for information on endurance and data retention specifications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess