EN
  • EN
  • DE

PESD1CAN

Part No PESD1CAN
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24VWM 50VC SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 2
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 25.4V
Max Clamping Voltage 50V
Peak Pulse Current(Ippm) 3A (8/20μs)
Power Dissipation - Pd 150W
Applications CAN
Capacitance @ Frequency 9.3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOT-323-3
Win Source Part Number 095242-PESD1CAN
Family Name PESD1CAN
Introduction Date January 25, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Automotive, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian PESD1CAN CAD Model

Description

Introducing the PESD1CAN from NXP Semiconductors

The PESD1CAN from NXP Semiconductors is a cutting-edge ESD protection device, specifically designed to safeguard CAN bus lines from the detrimental effects of Electrostatic Discharge (ESD). This robust component is an essential addition for automotive and industrial applications, where reliability and resilience are paramount.

Key Features of the PESD1CAN

  • ESD Protection: The PESD1CAN offers exceptional ESD protection, withstanding electrostatic discharges up to 24kV (IEC 61000-4-2). This ensures the integrity of the communication lines and the longevity of the electronic system.
  • Low Capacitance: With a low capacitance design, the device minimizes signal distortion on the CAN bus, ensuring high-speed data integrity and optimal system performance.
  • High Surge Protection: It provides robust surge protection, capable of handling surge currents and providing a safeguard against transient voltage spikes that can be detrimental to sensitive electronics.
  • Automotive Qualification: The PESD1CAN is qualified for automotive applications, complying with the AEC-Q101 standard, which certifies its reliability and performance under harsh automotive environments.
  • Compact Package: Available in a small SOT23 package, it is ideal for space-constrained applications, offering a compact footprint without compromising on protection capabilities.

Applications

The PESD1CAN is perfectly suited for a wide range of applications, particularly in the automotive sector where CAN (Controller Area Network) interfaces are prevalent. It is also well-suited for industrial automation systems, where robust ESD protection is required to maintain operational stability and protect against the industrial environment's inherent electrical challenges.

Why Choose the PESD1CAN?

With its high level of protection against ESD, low capacitance, and compliance with automotive industry standards, the PESD1CAN from NXP Semiconductors represents a reliable and efficient solution for protecting sensitive CAN bus lines. Whether you are designing an automotive control unit, an industrial automation interface, or any system employing CAN communication, the PESD1CAN ensures that your product is shielded from the unpredictable nature of electrical transients.

By integrating the PESD1CAN into your design, you can enhance the durability and reliability of your electronic systems, ensuring they continue to operate flawlessly in the face of electrical disturbances.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 33.3VWM 53.9VC SMB
Need more? Email Us
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,040+ $0.0482 $50.1280
2,530+ $0.0396 $100.1880
3,920+ $0.0383 $150.1360
5,395+ $0.0371 $200.1545
6,965+ $0.0359 $250.0435
9,320+ $0.0322 $300.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1040 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess