EN
  • EN
  • DE

PESD2NFC-SF315

Part No PESD2NFC-SF315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description NOW NEXPERIA PESD2NFC - NFC ANTE / Clamp Ipp Tvs Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 1
HTSUS 0000.00.0000
Win Source Part Number 1346230-PESD2NFC-SF315
Ultra Librarian 3D Model Ultra Librarian PESD2NFC-SF315 CAD Model

Description

Introducing the PESD2NFC-SF315 from NXP

The PESD2NFC-SF315 is a state-of-the-art ESD protection device from NXP Semiconductors designed specifically for Near Field Communication (NFC) interfaces. This compact and powerful component ensures that sensitive NFC circuits remain safeguarded from the potentially damaging effects of electrostatic discharge (ESD), which can occur during everyday use.

Engineered with precision, the PESD2NFC-SF315 boasts an ultra-low clamping voltage and a low capacitance diode configuration, making it an excellent choice for high-speed data lines where signal integrity is paramount. This feature is critical for maintaining the performance and reliability of NFC applications, which require fast and accurate data transmission for tasks such as contactless payments, electronic ticketing, and secure access control.

Key Features of the PESD2NFC-SF315

  • ESD Protection: It offers robust ESD protection up to IEC 61000-4-2 Level 4, safeguarding NFC interfaces against electrostatic discharges of ±8 kV (contact discharge) and ±15 kV (air discharge).
  • Low Capacitance: With a capacitance of just 0.6 pF, this device preserves signal integrity for high-frequency NFC signals, ensuring seamless and efficient communication.
  • Low Clamping Voltage: The PESD2NFC-SF315 features a low clamping voltage, providing enhanced protection for sensitive ICs against transient voltage spikes.
  • Small Form Factor: The small SOD882 (leadless) package measures a mere 1.0 x 0.6 x 0.5 mm, making it ideal for space-constrained designs in compact electronics.
  • Optimized for NFC: This device is specifically optimized for NFC applications, providing tailored protection that complements the unique requirements of NFC technology.

The PESD2NFC-SF315 is not only a protective measure but also an investment in the longevity and reliability of your NFC-enabled devices. By integrating this ESD protection diode, product designers and engineers can ensure that their NFC applications operate consistently and without interruption, even in environments where ESD events are more likely to occur.

Whether you're developing payment systems, smart wearables, or any NFC-enabled device, the PESD2NFC-SF315 from NXP is the ideal solution to protect your investment and provide peace of mind with its superior ESD defense capabilities.

You May Also Be Interested in

General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess