EN
  • EN
  • DE

AT93C86A-10SU-2.7-T

Part No AT93C86A-10SU-2.7-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description 2.7-5.5V 2MHZ IND TEMP 8-SOIC-N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8, 1K x 16)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 10ms
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801164-AT93C86A-10SU-2.7-T
Ultra Librarian 3D Model Ultra Librarian AT93C86A-10SU-2.7-T CAD Model

Description

The AT93C86A-10SU-2.7-T is a high-performance EEPROM (Electrically Erasable Programmable Read-Only Memory) produced by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This particular EEPROM is part of the AT93C series and is designed for storage applications where low-power and low-voltage operations are critical.

Key Features:

  • Memory Size: The device offers a substantial storage capacity of 16K (2048 x 8 or 1024 x 16) to meet the needs of various data storage requirements.
  • Operating Voltage: It operates at a voltage range of 2.7V to 5.5V, making it suitable for battery-powered devices and low-voltage applications.
  • Operating Temperature: The device is designed to function reliably across a wide temperature range, from -40°C to +85°C, ensuring stability in diverse environmental conditions.
  • Interface: It features a simple serial interface that facilitates easy and efficient communication with microcontrollers and other digital systems.
  • Write Cycle Time: The EEPROM boasts a rapid write cycle time of 5 ms, allowing for quick data storage and updates.
  • Package: The device comes in a surface-mount, 8-lead SOIC package, which is ideal for space-constrained applications.
  • Endurance: It offers a high write endurance of 1 million write cycles, ensuring a long operational life for applications that require frequent data updates.
  • Data Retention: The EEPROM provides a data retention period of over 100 years, guaranteeing the preservation of data over a long period.

Applications:

The AT93C86A-10SU-2.7-T is versatile and can be used in a variety of applications, including:

  • Portable electronic devices
  • Medical instruments
  • Industrial control systems
  • Automotive electronics
  • Smart cards
  • Consumer electronics

With its robust feature set, the AT93C86A-10SU-2.7-T EEPROM from Microchip Technology is an excellent choice for designers who require a reliable and flexible non-volatile memory solution for their electronic projects.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4937 $51.8385
250+ $0.4051 $101.2750
385+ $0.3924 $151.0740
530+ $0.3798 $201.2940
685+ $0.3671 $251.4635
915+ $0.3291 $301.1265
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 190,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess