EN
  • EN
  • DE

PESD36VS1UL

Part No PESD36VS1UL
Manufacturer NXP / Nexperia
Description Unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236995-PESD36VS1UL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD36VS1UL CAD Model

Description

Introducing the PESD36VS1UL from NXP Semiconductors

The PESD36VS1UL is a cutting-edge ESD protection device from the renowned NXP Semiconductors, specifically designed to safeguard your sensitive electronic circuits from the potentially destructive effects of Electrostatic Discharge (ESD). This robust component is an essential addition to any design requiring reliable protection for high-speed data lines and other vulnerable circuits.

Key Features

  • Ultra-Low Clamping Voltage: The PESD36VS1UL offers an ultra-low clamping voltage, ensuring that even the most sensitive components are shielded from ESD strikes without compromising their performance.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), this device meets and exceeds the highest industry standards, including the IEC 61000-4-2 level 4.
  • Low Capacitance: The device features a low capacitance design, making it ideal for protecting high-speed data lines without negatively impacting signal integrity.
  • Single-Line Protection: This component is designed to protect one signal line, offering a precise and targeted approach to ESD protection.
  • Small Package Size: Encased in a small SOD882 leadless package, the PESD36VS1UL minimizes the PCB space required, allowing for more compact and efficient designs.

Applications

The PESD36VS1UL is versatile and can be used in a wide range of applications, including:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Wireless communication systems
  • Computer peripherals

By incorporating the PESD36VS1UL into your designs, you ensure that your products are not only resilient to ESD events but also maintain their performance and longevity. NXP's commitment to quality and reliability is reflected in this component, making it a smart choice for designers looking to enhance the durability and robustness of their electronic systems.

In summary, the PESD36VS1UL from NXP Semiconductors is an exceptional ESD protection solution that combines ultra-low clamping voltage, high protection levels, and low capacitance in a compact package, making it an indispensable component for modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0264 $51.3200
120+ $0.8422 $101.0640
185+ $0.8158 $150.9230
255+ $0.7895 $201.3225
330+ $0.7632 $251.8560
440+ $0.6843 $301.0920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess