The PESD5V0HS-SF from NXP Semiconductors is a high-performance, ultra-low capacitance ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) and other voltage-induced transient events. This robust component provides state-of-the-art circuit protection for a wide range of consumer electronics, including smartphones, tablets, and other portable devices with high-speed data interfaces.
Key Features
- Low Clamping Voltage: The PESD5V0HS-SF offers a low clamping voltage, ensuring that sensitive components are well protected from ESD strikes and other transient voltage spikes.
- Ultra-Low Capacitance: With its ultra-low capacitance design (
- High ESD Protection: It is capable of withstanding ESD discharges up to ±20 kV (contact discharge) and ±30 kV (air discharge) in accordance with the IEC 61000-4-2 standard, providing superior protection for electronic devices.
- Small Form Factor: The PESD5V0HS-SF comes in a small, leadless DFN1006-2 (SOD882) package, making it suitable for space-constrained applications.
- Fast Response Time: The device's fast response time ensures quick activation upon detecting a transient event, minimizing potential damage to the protected circuit.
Applications
The PESD5V0HS-SF is designed for high-speed data line applications, including:
- USB 2.0 and 3.0 interfaces
- HDMI 1.3 and 1.4 ports
- DisplayPort interfaces
- Thunderbolt ports
- LVDS interfaces
- Serial ATA ports
Reliability and Compliance
NXP's commitment to quality ensures that the PESD5V0HS-SF meets the highest reliability standards. The device is compliant with RoHS and REACH directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.
Conclusion
With its combination of low capacitance, high ESD protection, and a compact form factor, the PESD5V0HS-SF from NXP Semiconductors is an excellent choice for designers who need to incorporate reliable ESD protection into their high-speed data interface designs without compromising performance or space.