EN
  • EN
  • DE

PESD5V0S4UF

Part No PESD5V0S4UF
Manufacturer NXP / Nexperia
Description Unidirectional quadruple ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237048-PESD5V0S4UF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0S4UF CAD Model

Description

The NXP PESD5V0S4UF is a state-of-the-art ESD protection device designed to safeguard high-speed data lines from electrostatic discharge (ESD) damages. This compact and efficient solution is ideal for protecting sensitive electronic components in a wide range of applications, including mobile phones, computers, and other portable electronic devices.

Built using NXP's advanced silicon technology, the PESD5V0S4UF provides a robust defense against ESD, ensuring the reliability and longevity of electronic systems. With its ultra-low clamping voltage and high surge current handling capability, this device is particularly well-suited for protecting voltage-sensitive circuits that require a high level of protection.

The PESD5V0S4UF features four ESD protection diodes in a single package, offering design flexibility and saving valuable board space. Each diode is capable of dissipating ESD strikes of ±20 kV, adhering to the international standard IEC 61000-4-2 for ESD immunity. The low capacitance of the diodes ensures that signal integrity is maintained, making the device perfect for high-speed data lines such as USB 2.0, HDMI, and Ethernet interfaces.

The compact SOT-665 package of the NXP PESD5V0S4UF allows for easy integration into modern electronic designs. The small footprint and low profile of the device are essential for the ever-decreasing size of portable electronics. Moreover, the PESD5V0S4UF is RoHS compliant and lead-free, making it an environmentally friendly choice for manufacturers committed to reducing the ecological impact of their products.

In summary, the NXP PESD5V0S4UF is a powerful and reliable ESD protection solution that offers superior performance in a small package. Its ability to protect against high ESD events while maintaining signal integrity makes it an indispensable component for any design requiring robust ESD protection.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess