EN
  • EN
  • DE

PESD5V0U1BB

Part No PESD5V0U1BB
Manufacturer NXP / Nexperia
Description Ultra low capacitance bidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237051-PESD5V0U1BB
Manufacturer Homepage www.nxp.com
Family Name PESD5V0U1BB
Introduction Date April 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0U1BB CAD Model

Description

The NXP PESD5V0U1BB is a state-of-the-art ESD protection diode specifically designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other voltage-induced transient events. This compact and efficient device is ideal for high-speed data line and signal line protection applications, offering robust defense against ESD, surge, and other harmful voltage spikes that can compromise the integrity and longevity of electronic circuits.

Key Features:

  • Ultra-low Capacitance: With a typical capacitance of only 0.25 pF, the PESD5V0U1BB is optimized for applications requiring high signal integrity, such as USB 2.0, HDMI, and Gigabit Ethernet interfaces, ensuring minimal signal attenuation.
  • High ESD Protection: It offers exceptional protection against ESD, exceeding the IEC 61000-4-2 standard (Level 4), by withstanding ESD discharges of up to ±30 kV (air and contact discharge).
  • Low Clamping Voltage: The device provides a low clamping voltage, which is crucial for protecting sensitive electronics from transient over-voltage events without causing additional stress to the system.
  • Single-Line Protection: Designed for single-line protection, it allows for straightforward implementation into existing designs, simplifying the PCB layout process.
  • Small Package Size: Encased in a small SOD323 (SC-76) surface-mount package, the PESD5V0U1BB is suitable for space-constrained applications, enabling designers to maintain compact and efficient designs.

Applications:

The PESD5V0U1BB is versatile and can be used in a variety of applications across different sectors. It is particularly useful in protecting high-speed I/O ports and signal lines in consumer electronics, mobile devices, computers, and telecommunications equipment. Its low capacitance makes it an excellent choice for safeguarding interfaces like USB, HDMI, and Ethernet ports from ESD damage without compromising data integrity.

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0U1BB is no exception. Manufactured to high standards, this ESD protection diode ensures long-term performance and stability, making it a trusted component for designers and engineers looking to enhance the durability and reliability of their electronic products.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess