EN
  • EN
  • DE

PESD5V0U1UT

Part No PESD5V0U1UT
Manufacturer NXP / Nexperia
Description Ultra low capacitance ESD protection diode in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237055-PESD5V0U1UT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5V0U1UT CAD Model

Description

Overview of NXP PESD5V0U1UT ESD Protection Device

The NXP PESD5V0U1UT is a state-of-the-art electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines from the damaging effects of ESD strikes. This compact and efficient solution is ideal for protecting sensitive electronic components in a wide range of applications, including mobile devices, computer interfaces, and other telecommunications systems.

Key Features

  • Ultra-low Capacitance: The PESD5V0U1UT boasts an ultra-low capacitance of just 0.3 pF, which ensures that signal integrity is maintained even at high speeds, making it perfect for protecting USB 2.0, HDMI, LVDS, and other high-speed data lines.
  • High ESD Protection: This device offers robust protection against ESD, capable of withstanding ESD discharges up to ±30 kV, thereby exceeding the IEC 61000-4-2 level 4 standard.
  • Single-line Protection: Designed to protect one data line, it provides a simple and effective solution for systems where board space is at a premium.
  • Low Clamping Voltage: It features a low clamping voltage, which ensures that the protected component remains safe even when subjected to high transient voltages.
  • Small Package Size: The PESD5V0U1UT comes in a small DFN1006-2 (SOD882) leadless package, which minimizes the PCB space required and is suitable for use in space-constrained applications.

Applications

The NXP PESD5V0U1UT is versatile and can be used in a variety of applications, such as:

  • Mobile phones and wearable technology
  • Portable electronics
  • Digital cameras and audio devices
  • Computers and peripherals
  • High-speed data interfaces

Reliability and Performance

With its exceptional performance and reliability, the PESD5V0U1UT from NXP is an excellent choice for designers looking to enhance the ESD robustness of their products without compromising on signal quality or board space. Its ability to seamlessly integrate into a variety of circuit designs makes it a go-to solution for ESD protection in high-speed data applications.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
490+ $0.1027 $50.3230
1,190+ $0.0843 $100.3170
1,840+ $0.0816 $150.1440
2,535+ $0.0790 $200.2650
3,275+ $0.0764 $250.2100
4,380+ $0.0685 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150,000 pieces
MOQ: 490 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess