EN
  • EN
  • DE

PESD5V0U2BM

Part No PESD5V0U2BM
Manufacturer NXP / Nexperia
Description Ultra low capacitance bidirectional double ESD protection array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237056-PESD5V0U2BM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0U2BM CAD Model

Description

Introducing the PESD5V0U2BM - Your Superior ESD Protection Solution

The PESD5V0U2BM is a state-of-the-art ESD protection device designed and manufactured by NXP Semiconductors, a leader in the industry. This compact and efficient component is engineered to safeguard sensitive electronic circuits against the harmful effects of Electrostatic Discharge (ESD). It is specifically tailored for high-speed data line protection in various applications, ensuring your electronics maintain their integrity and performance.

Key Features

  • Ultra-low Capacitance: With a typical capacitance of only 0.65 pF, the PESD5V0U2BM ensures that signal integrity is maintained even in high-speed communication interfaces.
  • Low Clamping Voltage: It offers excellent ESD clamping characteristics, which is vital for the protection of modern, sensitive ICs against ESD pulses.
  • High ESD Robustness: The device is capable of withstanding ESD discharges up to ±30 kV (air and contact discharge) in accordance with the IEC 61000-4-2 standard, providing superior protection for your electronic components.
  • Bidirectional Protection: The bidirectional design of the PESD5V0U2BM allows it to protect circuits regardless of the direction of the ESD pulse, simplifying circuit design.
  • Small Package: Encased in an ultra-small DFN1006-2 (SOD882) leadless package, it requires minimal PCB space, making it ideal for space-constrained applications.

Applications

The PESD5V0U2BM is well-suited for a wide range of applications where ESD protection is critical. It is commonly used in:

  • USB 2.0 and 3.0 ports
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile handsets and digital cameras
  • Notebook and tablet computers
  • Wearable technology

Reliability and Performance

With NXP's commitment to quality, the PESD5V0U2BM is manufactured to meet the highest standards of reliability and performance. Its robust design ensures that your products are protected against the transient voltage spikes and ESD events that are common in today's fast-paced electronic environments. By choosing the PESD5V0U2BM, you are investing in the longevity and durability of your electronic products.

Whether you are designing new electronic systems or seeking to enhance the ESD resilience of existing products, the PESD5V0U2BM from NXP is your go-to solution for effective and reliable ESD protection.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
910+ $0.0635 $57.7850
2,215+ $0.0522 $115.6230
3,425+ $0.0506 $173.3050
4,720+ $0.0490 $231.2800
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,100 pieces
MOQ: 910 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess