EN
  • EN
  • DE

PESD5V0U4BF

Part No PESD5V0U4BF
Manufacturer NXP / Nexperia
Description Ultra low capacitance bidirectional quadruple ESD protection arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237058-PESD5V0U4BF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0U4BF CAD Model

Description

Introducing the PESD5V0U4BF ESD Protection Diode from NXP Semiconductors

The PESD5V0U4BF is a state-of-the-art ESD protection diode designed by NXP Semiconductors, aimed at safeguarding high-speed data lines from electrostatic discharge (ESD) threats. This robust component is specifically engineered to protect sensitive electronic equipment against severe ESD strikes that can occur during typical handling or assembly processes, thus preserving the integrity and reliability of the application it is used in.

Key Features

  • Ultra-low Clamping Voltage: The PESD5V0U4BF provides an extremely low clamping voltage, which is essential for protecting modern electronic devices that are sensitive to high voltage transients.
  • Low Capacitance: With a very low loading capacitance, this protection diode is ideal for safeguarding high-speed data lines without compromising signal integrity.
  • High ESD Protection Level: It offers a robust ESD protection level of up to 23 kV (air discharge) and 15 kV (contact discharge) as per the IEC 61000-4-2 standard, ensuring devices are secure against common ESD occurrences.
  • Multiple Line Protection: The diode can protect up to four data or power lines simultaneously, making it a space-efficient solution for multi-line applications.
  • Compact Footprint: Housed in a small SOT665 package, the PESD5V0U4BF is designed for space-constrained applications where PCB real estate is at a premium.

Applications

The PESD5V0U4BF is versatile and can be used across a range of applications, including but not limited to:

  • USB 2.0 and 3.0 ports
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Mobile phones, tablets, and other portable devices
  • Digital cameras and audio devices
  • Notebook and desktop computers

Reliability and Quality

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PESD5V0U4BF is no exception. It is manufactured to the highest industry standards, ensuring that it not only meets but exceeds the rigorous requirements of modern electronic protection. With its exceptional performance and reliability, the PESD5V0U4BF is an excellent choice for designers looking to enhance the ESD robustness of their products.

By incorporating the PESD5V0U4BF into your design, you are selecting a protection diode that delivers superior protection, high performance, and peace of mind, ensuring your products are safeguarded against the unpredictable nature of ESD.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2474 $50.7170
495+ $0.2030 $100.4850
765+ $0.1967 $150.4755
1,055+ $0.1903 $200.7665
1,360+ $0.1840 $250.2400
1,820+ $0.1650 $300.3000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess