EN
  • EN
  • DE

PESD5V0V1BL

Part No PESD5V0V1BL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description SOD-882 ESD PROTECTION DEVICES R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr NXP
Series UMW
Package Tape & Reel
Product Status Active
Type Zener
Bidirectional Channels 1
Voltage - Reverse Standoff (Typ) 5V (Max)
Voltage - Breakdown (Min) 5.8V
Voltage - Clamping (Max) @ Ipp 12.5V
Current - Peak Pulse (10/1000µs) 4.8A (8/20µs)
Power - Peak Pulse 45W
Power Line Protection No
Applications Automotive, Ethernet, Telecom
Capacitance @ Frequency 11pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TA)
Mounting Type Surface Mount
Package / Case SOD-882
Supplier Device Package SOD-882
Base Product Number PESD5
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 654376-PESD5V0V1BL
Ultra Librarian 3D Model Ultra Librarian PESD5V0V1BL CAD Model

Description

Introducing the PESD5V0V1BL from NXP

The PESD5V0V1BL is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines from the damaging effects of Electrostatic Discharge (ESD). This compact and efficient component is an essential addition to any design requiring robust protection for sensitive electronics.

Key Features

  • Low Clamping Voltage: The PESD5V0V1BL offers an extremely low clamping voltage, ensuring that even the most sensitive circuits are shielded from the high voltage spikes caused by ESD events.
  • High-Speed Data Line Protection: With its capability to protect high-speed data lines such as USB 2.0, HDMI, and Gigabit Ethernet, this device ensures that data integrity is maintained even in the face of ESD.
  • Ultra-Small Package: Housed in a leadless ultra-small DFN1006-2 (SOD882) package, the PESD5V0V1BL is perfect for space-constrained applications, allowing for greater design flexibility.
  • Low Capacitance: The device features ultra-low capacitance, which is critical for maintaining signal integrity in high-speed applications without compromising on protection levels.
  • IEC Compliance: It is designed to protect against ESD discharges up to the maximum levels specified in the IEC 61000-4-2 international standard, providing assurance of its protective capabilities.

Applications

The versatility of the PESD5V0V1BL makes it suitable for a wide range of applications, particularly where high-speed data lines require reliable protection. It is commonly used in:

  • Smartphones and portable devices
  • Computing interfaces like USB and HDMI
  • Communication systems
  • High-speed data line networking
  • Consumer electronics

In summary, the NXP PESD5V0V1BL is a highly effective solution for protecting sensitive electronic components against ESD. Its combination of low clamping voltage, high-speed data line protection, ultra-small form factor, and compliance with international standards make it an invaluable component for designers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 77.8VWM 125VC SMC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
ON Semiconductor
TVS DIODE 8.5VWM 14.4VC SMC
Need more? Email Us
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Vishay
TVS DIODE 30VWM 48.4VC SMC
Lowest to $5.0855

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6,945+ $0.0072 $50.0040
16,950+ $0.0059 $100.0050
26,320+ $0.0057 $150.0240
35,715+ $0.0056 $200.0040
46,300+ $0.0054 $250.0200
62,500+ $0.0048 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990,000 pieces
MOQ: 6945 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess