EN
  • EN
  • DE

PESD5V0X1BT

Part No PESD5V0X1BT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance bidirectional ESD protection diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237073-PESD5V0X1BT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1BT CAD Model

Description

NXP PESD5V0X1BT - ESD Protection Diode

The NXP PESD5V0X1BT is a state-of-the-art bidirectional ElectroStatic Discharge (ESD) protection diode designed to protect sensitive electronics from the harmful effects of ESD. This compact and robust diode is a perfect solution for safeguarding high-speed data lines and other vulnerable circuits in a variety of applications, including mobile devices, computing, automotive, and industrial systems.

Key Features:

  • Low Clamping Voltage: The diode offers a very low clamping voltage, ensuring that even the most sensitive components are shielded from the transient excess voltage caused by ESD events.
  • High ESD Protection Level: With a high level of protection up to 15 kV (air discharge) and 8 kV (contact discharge) as per the IEC 61000-4-2 standard, it provides excellent immunity against ESD strikes.
  • Ultra-low Capacitance: The ultra-low capacitance of typically 0.8 pF minimizes signal distortion, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The PESD5V0X1BT comes in a small SOD523 (SC-79) surface-mount package, which is highly suited for space-constrained applications.
  • Leadless Design: Its leadless design supports modern, compact PCB layouts and is compatible with high-volume, automated assembly processes.
  • RoHS Compliant: The device is RoHS compliant, meeting environmental standards and ensuring suitability for green products.

Applications:

The PESD5V0X1BT is versatile and can be used across a wide range of applications. Its primary use is to protect sensitive electronics from ESD damage in:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • High-speed data lines in portable devices
  • Automotive networks
  • Industrial control buses

In summary, the NXP PESD5V0X1BT provides robust ESD protection for electronic devices, ensuring reliability and longevity even in the most ESD-prone environments. Its combination of high protection levels, low distortion, and compact form factor makes it an excellent choice for designers looking to enhance the durability and performance of their products.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess