EN
  • EN
  • DE

PESD5V0X1ULD

Part No PESD5V0X1ULD
Manufacturer NXP / Nexperia
Description High-performance ESD protection for sensitive ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237077-PESD5V0X1ULD
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5V0X1ULD CAD Model

Description

NXP PESD5V0X1ULD Ultra Low Capacitance ESD Protection Diode

The NXP PESD5V0X1ULD is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines from electrostatic discharge (ESD) damages. This robust device is specifically tailored for applications that demand minimal signal distortion and maximum reliability, making it an ideal choice for protecting sensitive electronic components in a variety of high-speed data interfaces.

Key Features:

  • Ultra-Low Capacitance: With a typical capacitance of only 0.3 pF, the PESD5V0X1ULD ensures that signal integrity is maintained, particularly important for high-speed data lines where any additional capacitance can degrade signal quality.
  • High ESD Protection: This diode offers robust ESD protection up to ±20 kV contact discharge as per the IEC 61000-4-2 standard, safeguarding your electronics from sudden electrostatic events.
  • Low Clamping Voltage: The device's low clamping voltage ensures that even when an ESD event occurs, the voltage presented to the protected component remains within safe limits, preventing damage.
  • Single-Line Protection: Designed to protect one data line, the PESD5V0X1ULD is highly effective in applications where board space is at a premium and each line requires individual protection.
  • Small Package Size: The diode comes in an ultra-small leadless DFN1006-2 (SOD882) package, which is perfect for space-constrained applications.
  • Lead-Free and RoHS Compliant: In line with modern environmental standards, this product is lead-free and fully compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

The PESD5V0X1ULD is commonly used in the protection of high-speed data lines such as USB 2.0, HDMI, LVDS, and other communication ports that require minimal signal distortion. Its ultra-low dynamic resistance and capacitance make it suitable for a wide range of applications, including mobile devices, laptops, set-top boxes, and other consumer electronics where the integrity and protection of data lines are critical.

In summary, the NXP PESD5V0X1ULD is a versatile and reliable solution for designers looking to enhance the ESD robustness of their high-speed data interfaces without compromising on performance. Its combination of low capacitance, high protection level, and small form factor makes it an excellent choice for modern electronic designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3442 $51.6300
355+ $0.2824 $100.2520
550+ $0.2736 $150.4800
760+ $0.2648 $201.2480
980+ $0.2559 $250.7820
1,310+ $0.2295 $300.6450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess