EN
  • EN
  • DE

PESD5VOF1BL+315

Part No PESD5VOF1BL+315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer NXP
Win Source Part Number 347011-PESD5VOF1BL+315
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD5VOF1BL+315 CAD Model

Description

Product Overview: PESD5VOF1BL+315

The PESD5VOF1BL+315 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed interfaces against electrostatic discharge (ESD) and other voltage-induced transient events. This component is part of NXP's PESD series, which is renowned for its high performance and reliability in protecting sensitive electronics.

Key Features

  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that any transient voltage spikes are quickly suppressed to safe levels, thus protecting the connected circuitry.
  • High ESD Protection: It can withstand ESD discharges up to ±30 kV (contact discharge) and ±30 kV (air discharge) as per the IEC 61000-4-2 standard, providing robust protection for critical components.
  • Ultra-low Capacitance: With an ultra-low capacitance design, the PESD5VOF1BL+315 is ideal for protecting high-speed data lines without compromising signal integrity.
  • Small Package Size: The component comes in a small, leadless DFN1006-2 (SOD882) package, which is perfect for space-constrained applications.
  • Wide Operating Voltage Range: It operates over a broad range of voltages, making it suitable for various applications and interface standards.
  • Bi-directional Protection: The device offers symmetrical ESD protection for both polarities, simplifying circuit design and reducing component count.

Applications

The PESD5VOF1BL+315 is designed to protect a variety of high-speed data lines and interfaces, including:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • Mobile and portable devices
  • Computers and peripherals
  • Networking and telecommunications equipment

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products, and the PESD5VOF1BL+315 is no exception. It is manufactured using the latest semiconductor processes, ensuring consistent performance and longevity. This ESD protection device is a reliable choice for designers looking to enhance the durability and resilience of their electronic systems against transient voltage events.

Ordering Information

For those interested in incorporating the PESD5VOF1BL+315 into their designs, it is available for ordering through NXP's network of distributors and partners. Detailed datasheets, application notes, and additional resources can be found on the NXP Semiconductors website to assist in the integration of this ESD protection solution into your projects.

You May Also Be Interested in

STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess