EN
  • EN
  • DE

CMSTZBU

Part No CMSTZBU
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description ST SIMPL FIBER ADAPTER WITH MODU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) ST Receptacle
Convert To (Adapter End) ST Receptacle
Simplex/Duplex Simplex
Mode Singlemode
Mounting Type Panel Mount, Bulkhead
Ferrule Material Zirconia, Ceramic
Color Blue
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625900-CMSTZBU
Ultra Librarian 3D Model Ultra Librarian CMSTZBU CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX / Conn SC Adapter Single Mode Duplex F/F Crimp ST Panel Mount 0.5dB Bag
Lowest to $91.5361
Omron
OPTICAL FIBER FULL LOCK CONNECTO
Need more? Email Us
Panduit Corp
ST SIMPL FIBER ADAPTER WITH MODU
Need more? Email Us
Broadcom Limited
CONN COUPLER RCPT POF-POF DUPLEX
Lowest to $2.4479
Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Lowest to $28.9575
Phoenix Contact
CONN COUPLR RCPT SCRJ-SCRJ DUPLX
Need more? Email Us
Panduit Corp
DUPLEX LC FIBER ADAPTER (AQ) WIT
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess