EN
  • EN
  • DE

CMSTZEI

Part No CMSTZEI
Manufacturer Panduit Corp
Catalog Fiber Optic Connectors - Adapters
Description ST SIMPL FIBER ADAPTER WITH MODU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) ST Receptacle
Convert To (Adapter End) ST Receptacle
Simplex/Duplex Simplex
Mode Singlemode
Mounting Type Panel Mount, Bulkhead
Ferrule Material Zirconia, Ceramic
Color Ivory
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625901-CMSTZEI
Ultra Librarian 3D Model Ultra Librarian CMSTZEI CAD Model

Description

N

You May Also Be Interested in

Molex, LLC
LC DUP ADAPTER METAL SLV SCREW / Fiber Optic Connector To
Need more? Email Us
Panduit Corp
DUPLEX LC FIBER ADAPTER (BU) WIT
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Tripp Lite
CONN COUPLER RCPT SC-SC DUPLEX
Need more? Email Us
Panduit Corp
SC DUPL (AQ) ADAPTER (BL) MODULE
Need more? Email Us
Panduit Corp
ST SIMPL FIBER ADAPTER WITH MODU
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT ST-ST SIMPLEX
Need more? Email Us
Tripp Lite
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
DUPLEX LC SR./SR. FIBER ADAPTER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess