EN
  • EN
  • DE
  • IT

N452-000

Part No N452-000
Manufacturer Tripp Lite
Catalog Fiber Optic Connectors - Adapters
Description CONN COUPLER RCPT SC-SC DUPLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Coupler
Convert From (Adapter End) SC Receptacle
Convert To (Adapter End) SC Receptacle
Simplex/Duplex Duplex
Mode Multimode
Mounting Type Panel Mount, Flange; Snap-In
Color Beige
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566048-N452-000
Ultra Librarian 3D Model Ultra Librarian N452-000 CAD Model

Description

N

You May Also Be Interested in

Panduit Corp
DUPLEX LC SR./SR. FIBER ADAPTER
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Hirose Electric Co Ltd
CONN COUPLER RCPT SC-SC DUPLEX / Conn SC Adapter Single Mode Duplex F/F Crimp ST Panel Mount 0.5dB Bag
Lowest to $91.5361
Panduit Corp
ST SIMPL FIBER ADAPTER WITH MODU
Need more? Email Us
Switchcraft Inc.
CONN COUPLER RCPT ST-ST SIMPLEX
Need more? Email Us
Amphenol CONEC
CONN COUPLER RCPT LC-LC DUPLEX
Need more? Email Us
Panduit Corp
SC DUPL (AQ) ADAPTER (BL) MODULE
Need more? Email Us
TE Connectivity
CONN COUPLER RCPT ST-ST SIMPLEX / Coupler Fiber Optic Connector ST Receptacle To ST Receptacle Panel Mount, Bulkhead
Lowest to $44.1593
Panduit Corp
LC OS1/OS2 FAP LOADED WITH SIX L
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess