EN
  • EN
  • DE

PHB110NQ08LT

Part No PHB110NQ08LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237214-PHB110NQ08LT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHB110NQ08LT CAD Model

Description

The NXP PHB110NQ08LT is a high-performance, N-channel TrenchMOS™ logic level FET designed for use in advanced power management and switching applications. This MOSFET is part of NXP's leading-edge portfolio of power devices that offer a blend of low on-state resistance and high switching speed, making it suitable for high-efficiency power conversion in a wide range of electronic systems.

Key Features

  • Low On-State Resistance: The PHB110NQ08LT features an exceptionally low on-state resistance (R<sub>DS(on)) of only 8.5 mΩ at a gate drive of 10 V, which minimizes power losses and improves overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of 75 A, this MOSFET can handle high current loads, making it ideal for demanding applications.
  • Logic Level Gate Drive: The device can be driven directly from logic level voltages, simplifying the drive circuitry by eliminating the need for additional level-shifting components.
  • Fast Switching Performance: The fast switching characteristics of this MOSFET enable efficient operation at high frequencies, which is crucial for modern power supply designs.
  • Robust Thermal Performance: PHB110NQ08LT is housed in a TO-263 (D2PAK) package, which offers excellent thermal conduction properties, ensuring the device remains cool under high power conditions.

Applications

The versatility of the NXP PHB110NQ08LT allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Switch-mode power supplies (SMPS)
  • Motor control circuits
  • Power management for computing
  • Automotive applications
  • High-performance server and telecom power systems

Conclusion

With its exceptional performance characteristics, the NXP PHB110NQ08LT MOSFET is an excellent choice for designers who require a reliable, high-efficiency power switching solution. Its low on-state resistance, high current capability, and fast switching speeds make it a standout component in NXP's power MOSFET lineup, suitable for a wide range of high-performance applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess