EN
  • EN
  • DE

PHB112N06T,118

Part No PHB112N06T,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 75A D2PAK / Trans MOSFET N-CH 55V 75A 3-Pin(2+Tab) D2PAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel package
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 55V
Current - Continuous Drain (Id) @ 25°C 75A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs 87nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 4352pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 200W (Tc)
Rds On (Maximum) @ Id, Vgs 8 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 791761-PHB112N06T,118
Popularity Medium
Supply and Demand Status Limited
Family Name PHB112N06T
Introduction Date March 07, 2001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PHB112N06T,118 CAD Model

Description

The PHB112N06T,118 is a high-performance, N-channel TrenchMOS™ logic level FET from NXP Semiconductors, designed to deliver efficient power management and conversion in a wide range of applications. This field-effect transistor (FET) is part of NXP’s renowned TrenchMOS portfolio, which is well-known for its low on-state resistance and high switching speed.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage that ensures it is fully compatible with logic level devices, facilitating easy integration into circuits without the need for additional drive circuitry.
  • High-Efficiency Operation: Thanks to its low on-state resistance (R<sub>DS(on)), the PHB112N06T,118 minimizes conduction losses, leading to higher efficiency in power conversion applications.
  • High-Speed Switching: The fast switching performance of this FET makes it suitable for high-frequency applications, reducing switching losses and improving overall system performance.
  • Robust Thermal Performance: The device is encapsulated in a TO-263 (D2PAK) package, which provides excellent thermal conduction properties, allowing for reliable operation even under high power and temperature conditions.

Applications

The versatility of the PHB112N06T,118 allows it to be used in a variety of applications, including:

  • DC-to-DC converters
  • Power supplies for computer systems
  • Motor drives
  • Power management systems
  • Automotive applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHB112N06T,118 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the specifications under varying conditions and throughout its intended lifespan.

Environmental Compliance

In line with NXP's dedication to environmental stewardship, the PHB112N06T,118 complies with RoHS regulations, ensuring that it is free from hazardous substances and can be used in environmentally sensitive applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess