EN
  • EN
  • DE

PHB11N06LTA

Part No PHB11N06LTA
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347616-PHB11N06LTA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB11N06LTA CAD Model

Description

The PHB11N06LTA is a high-performance TrenchMOS™ transistor manufactured by NXP Semiconductors, designed to deliver efficient power conversion in a variety of applications. This N-channel enhancement mode Field-Effect Transistor (FET) is part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its low on-state resistance and high switching speed.

Key Features

  • Low On-State Resistance: The product features an exceptionally low RDS(on), which reduces conduction losses and enhances the overall efficiency of the device.
  • High-Speed Switching: Engineered for fast switching performance, the PHB11N06LTA is ideal for high-frequency power switching applications.
  • Robust TrenchMOS Technology: Utilizing NXP's advanced TrenchMOS technology, the transistor offers superior performance in terms of gate charge and ruggedness.
  • High Thermal Performance: With an excellent thermal design, the device ensures reliable operation even under high temperature conditions.
  • Logic Level Compatible: The MOSFET can be driven directly from logic circuits, simplifying the design of control circuits.

Applications

The PHB11N06LTA is versatile and can be used in a wide range of applications. Its high efficiency and fast switching capabilities make it suitable for:

  • DC-to-DC converters
  • Switch Mode Power Supplies (SMPS)
  • Motor control circuits
  • Automotive systems
  • Power management functions

Product Specifications

The PHB11N06LTA boasts the following specifications:

  • Drain-source voltage (Vds): 55V
  • Continuous drain current (Id): 11A
  • Power dissipation (Pd): 45W
  • Operating temperature range: -55°C to 175°C

Equipped with these features and specifications, the PHB11N06LTA from NXP is a reliable and effective solution for designers looking to optimize power efficiency in their electronic designs. Its robustness and high performance make it an excellent choice for a wide array of power conversion applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7918 $59.3850
180+ $0.6497 $116.9460
280+ $0.6294 $176.2320
380+ $0.6091 $231.4580
495+ $0.5888 $291.4560
660+ $0.5278 $348.3480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess