EN
  • EN
  • DE

PHB42N03LT

Part No PHB42N03LT
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description TrenchMOS transistor Logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347621-PHB42N03LT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB42N03LT CAD Model

Description

PHB42N03LT - NXP Semiconductors

The PHB42N03LT from NXP Semiconductors is a robust TrenchMOS™ silicon technology-based N-channel enhancement-mode Field-Effect Transistor (FET) designed for high-speed switching applications. This particular model is part of the TrenchMOS transistor family, which is renowned for providing superior performance in terms of switching speed, thermal characteristics, and overall efficiency.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, which ensures low voltage operation, making it suitable for a variety of low voltage applications.
  • High-Speed Switching: With its fast switching capabilities, the PHB42N03LT is ideal for high-frequency operations, which is crucial for modern power management systems.
  • Low On-State Resistance (R<sub>DS(on)): The transistor has a very low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • High Power and Current Handling: It can handle high levels of power and current without performance degradation, making it suitable for demanding applications.
  • Robustness: The product is designed to withstand harsh conditions, ensuring reliability and longevity in a wide range of environments.

Applications

The PHB42N03LT is versatile and can be used in a multitude of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switch-mode power supplies

Technical Specifications

  • Drain-Source Voltage (V<sub>DSS): 30 V
  • Continuous Drain Current (I<sub>D): 42 A
  • Power Dissipation (P<sub>D): 100 W
  • Operating Temperature Range: -55°C to 175°C

With its combination of efficiency, speed, and durability, the PHB42N03LT is a reliable choice for engineers and designers looking to optimize their power circuit designs. NXP's commitment to quality ensures that this FET will perform to the highest standards, providing consistent and dependable results in a range of electronic applications.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess