EN
  • EN
  • DE

PHB55N03LTB

Part No PHB55N03LTB
Manufacturer NXP / Nexperia
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347625-PHB55N03LTB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHB55N03LTB CAD Model

Description

NXP PHB55N03LTB MOSFET Overview

The PHB55N03LTB is a high-performance TrenchMOS™ transistor manufactured by NXP Semiconductors, designed to deliver efficient power management and conversion in a variety of applications. This product stands out for its low on-state resistance and high-speed switching capabilities, making it an ideal choice for power regulation tasks.

Key Features

  • Low Threshold Voltage: Ensures that the device can be driven at lower gate voltages, making it compatible with low-voltage logic signals and reducing the need for level shifting circuits.
  • High-Speed Switching: The PHB55N03LTB is engineered for fast switching, which is crucial for reducing energy losses during the transition periods in switching applications.
  • Low On-State Resistance (R<sub>DS(on)): This feature minimizes conduction losses and improves overall efficiency, which is particularly beneficial in applications that require high current handling.
  • Robust Thermal Performance: With its excellent thermal characteristics, the device can handle higher currents and operate at elevated temperatures without compromising reliability.

Applications

The versatility of the PHB55N03LTB allows it to be used in a wide range of applications, including but not limited to:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Computing and server power supplies
  • Automotive electronics

Package and Mounting

The PHB55N03LTB is offered in a TO-263 (D2PAK) package, which is known for its ability to dissipate heat effectively. This package is suitable for surface-mount technology (SMT), allowing for efficient assembly and space-saving PCB design.

Quality and Reliability

NXP is committed to delivering high-quality products. The PHB55N03LTB MOSFET is built to meet stringent industry standards, ensuring reliable performance even under challenging conditions. Its robust design is aimed at providing a long operational lifespan, which is a critical factor for designers and engineers when selecting components for their power systems.

Overall, the PHB55N03LTB from NXP is a powerful component that offers a blend of efficiency, speed, and reliability, making it a top choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess