EN
  • EN
  • DE

PHD2N50E

Part No PHD2N50E
Manufacturer NXP / Nexperia
Catalog FETs - Single
Description PowerMOS transistors Avalanche energy rated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer NXP
Win Source Part Number 347642-PHD2N50E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PHD2N50E CAD Model

Description

The NXP PHD2N50E is a high-performance Power MOSFET designed to deliver efficient power management and conversion for a broad range of applications. This device is part of NXP's acclaimed portfolio of power semiconductors, which are renowned for their reliability, efficiency, and advanced technology.

Key Features

  • Voltage Rating: The PHD2N50E boasts a drain-source voltage (Vds) rating of 500V, making it suitable for high-voltage applications.
  • Current Handling: This MOSFET can handle continuous drain currents (Id) up to 2.3A, ensuring robust performance in various circuits.
  • Low On-Resistance: With an Rds(on) value of typically 1.2 ohms, the PHD2N50E ensures minimal power loss, enhancing overall efficiency.
  • High-Speed Switching: The device is optimized for high-speed switching, which is critical for reducing switching losses in power converters and inverters.
  • Gate Charge: The product has a low total gate charge (Qg), which reduces the energy required to turn the MOSFET on and off, further improving the power efficiency.

Applications

The PHD2N50E is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power inverters
  • Motor control circuits
  • Lighting systems, such as LED drivers
  • High-efficiency power management solutions

Package and Quality

This MOSFET comes in a TO-252 (DPAK) surface-mount package, which is not only space-saving but also ideal for automated assembly processes. The PHD2N50E is RoHS compliant and adheres to NXP's strict quality standards, ensuring high reliability and performance consistency across applications.

Conclusion

With its combination of high voltage capability, efficient power handling, low on-resistance, and high-speed switching, the NXP PHD2N50E Power MOSFET is an excellent choice for designers looking to optimize their power management systems. Its robust package and compliance with environmental standards make it a sustainable and practical component for today's energy-conscious electronic designs.

You May Also Be Interested in

UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess