EN
  • EN
  • DE

PHD66NQ03LT

Part No PHD66NQ03LT
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 25V 66A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 25V
Continuous Drain Current at 25°C 66A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 12nC @ 5V
Max Input Capacitance 860pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 93W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 273912-PHD66NQ03LT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PHD66NQ03LT CAD Model

Description

NXP PHD66NQ03LT - Next-Generation MOSFET

The NXP PHD66NQ03LT is a state-of-the-art TrenchMOS™ logic level FET designed to deliver high efficiency and performance for a wide range of applications. This advanced power MOSFET is an ideal choice for designers looking for a component that offers both low on-state resistance and low threshold voltage.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, making it compatible with logic-level drive voltages. This characteristic allows for direct interfacing with microcontrollers and other logic-level devices without the need for level shifters.
  • High-Speed Switching: With its fast switching capabilities, the PHD66NQ03LT minimizes energy loss during power conversion, which is crucial for applications requiring high efficiency.
  • Low On-State Resistance (R<sub>DS(on)): The low R<sub>DS(on) of this MOSFET reduces conduction losses, contributing to overall system efficiency and thermal performance.
  • Enhanced Durability: The device is encapsulated in a rugged SOT223 package, which ensures robustness and reliability even in harsh operating conditions.

Applications

The versatility of the NXP PHD66NQ03LT allows it to be used in a variety of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Load switches
  • Battery management systems
  • Switching regulators

Product Specifications

The PHD66NQ03LT boasts impressive technical specifications that make it a top choice for power management solutions:

  • Drain-source voltage (V<sub>DS): 25V
  • Continuous drain current (I<sub>D): 60A
  • Power dissipation (P<sub>D): 83W
  • Operating temperature range: -55°C to +175°C

In summary, the NXP PHD66NQ03LT is a high-performance TrenchMOS™ power MOSFET that provides excellent efficiency and reliability for a broad spectrum of power applications. Its logic level compatibility, fast switching, and low on-state resistance make it a valuable component for any power management system.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,405+ $0.1236 $173.6580
1,925+ $0.1201 $231.1925
2,500+ $0.1155 $288.7500
3,335+ $0.1040 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,800 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess