The PHMN4R6-60PS is a cutting-edge power transistor product from NXP Semiconductors, a leader in the field of high-performance semiconductor components. This device is part of NXP's portfolio of power transistors designed for a range of applications that require efficient power conversion and management.
Key Features
- High Efficiency: The PHMN4R6-60PS boasts a low on-state resistance, which minimizes power losses and enhances overall efficiency, making it ideal for energy-sensitive applications.
- High Power Density: With its compact design, this transistor is capable of handling high current levels, contributing to a high power density and making it suitable for space-constrained applications.
- Robust Performance: Engineered to withstand harsh conditions, the PHMN4R6-60PS is characterized by its robust thermal performance and excellent reliability, ensuring a long operational lifespan even in demanding environments.
- Wide Range of Applications: This versatile component is well-suited for use in DC-DC converters, motor drives, power management systems, and other applications that require high switching efficiency.
Technical Specifications
| Parameter |
Value |
| Drain-source Voltage (VDS) |
60V |
| Continuous Drain Current (ID) |
4.6A |
| Power Dissipation (PD) |
43W |
| Operating Temperature Range |
-55°C to +175°C |
| Package |
Surface-mount |
The PHMN4R6-60PS transistor from NXP is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its combination of efficiency, power density, and robustness makes it a top choice for engineers and designers looking to optimize their power management solutions.