EN
  • EN
  • DE

PHP23NQ11T

Part No PHP23NQ11T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 110V 23A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 110V
Continuous Drain Current at 25°C 23A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 22nC @ 10V
Max Input Capacitance 830pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 100W (Tc)
Maximum Rds On at Id,Vgs 70 mOhm @ 13A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 042115-PHP23NQ11T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP23NQ11T CAD Model

Description

NXP PHP23NQ11T Power MOSFET

The NXP PHP23NQ11T is a cutting-edge power MOSFET designed to deliver high efficiency and performance in a variety of applications. This robust semiconductor device is part of NXP's renowned portfolio of power management solutions, known for their reliability and innovation. The PHP23NQ11T is specifically engineered to handle high currents and voltages with ease, making it an ideal choice for power supply, conversion, and management tasks in both commercial and industrial settings.

Key Features

  • Low On-state Resistance: The PHP23NQ11T boasts an exceptionally low on-state resistance (R<sub>DS(on)), which reduces power losses and improves overall efficiency during operation. This feature is crucial for applications that demand minimal energy waste and maximum performance.
  • High Current Handling: With its ability to handle high currents, this MOSFET is suitable for heavy-duty applications. It ensures reliable performance even under strenuous conditions, which is vital for systems that cannot afford to compromise on power delivery.
  • Fast Switching Speed: The device's fast switching capabilities enable quick transitions between on and off states, contributing to reduced switching losses and improved power efficiency. This makes the PHP23NQ11T an excellent choice for high-frequency applications.
  • Robust Thermal Management: Designed with an advanced thermal management system, the MOSFET operates effectively over a wide temperature range. This ensures stability and longevity of the device, even when subjected to high thermal loads.
  • TO-220 Package: The PHP23NQ11T comes in a TO-220 package, which is widely favored for its ease of mounting and good thermal and electrical characteristics. This package type also facilitates heat dissipation, which is critical for maintaining performance and reliability.

Applications

The versatility of the NXP PHP23NQ11T allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Motor drives
  • Battery management systems
  • Power management for computers and servers
  • Automotive electronics

In summary, the NXP PHP23NQ11T is a high-performance power MOSFET that offers a blend of efficiency, reliability, and versatility, making it a top choice for engineers and designers working on advanced power management solutions.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2608 $64.8256
16+ $7.5987 $121.5792
24+ $7.3608 $176.6592
33+ $7.1240 $235.0920
42+ $6.8861 $289.2162
57+ $6.1735 $351.8895
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess