EN
  • EN
  • DE

PHP29N08T

Part No PHP29N08T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 75V 27A TO220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 75V
Continuous Drain Current at 25°C 27A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 11V
Gate-Source Threshold Voltage 5V @ 2mA
Max Gate Charge 19nC @ 10V
Max Input Capacitance 810pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 88W (Tc)
Maximum Rds On at Id,Vgs 50 mOhm @ 14A, 11V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 209948-PHP29N08T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHP29N08T CAD Model

Description

Introducing the PHP29N08T Power MOSFET by NXP Semiconductors

The PHP29N08T is a robust, high-performance Power MOSFET brought to you by NXP Semiconductors, a leader in the industry known for their advanced and reliable semiconductor solutions. Designed to meet the demanding requirements of modern electronic circuits, the PHP29N08T is optimized for power switching applications that require high efficiency and fast switching.

Key Features

  • High-Speed Switching: With fast switching capabilities, the PHP29N08T ensures minimal losses and improved performance in applications such as DC-DC converters, motor drivers, and power management systems.
  • Low On-Resistance: The device boasts an exceptionally low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and better overall efficiency in high-current applications.
  • High Power Handling: This MOSFET is capable of handling high power levels, making it suitable for demanding environments where power density and thermal management are critical.
  • Robust Thermal Performance: The PHP29N08T comes in a TO-220 package, renowned for its excellent thermal characteristics, ensuring the device operates reliably even under high temperature conditions.

Applications

The PHP29N08T is versatile and can be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Inverters
  • Battery Management Systems
  • Automotive Electronics
  • High-Efficiency Power Management Circuits

Reliability and Quality Assurance

NXP Semiconductors ensures that each PHP29N08T MOSFET meets the highest quality and reliability standards. The device is subjected to rigorous testing and validation processes to guarantee performance even in the most challenging conditions. With its excellent thermal characteristics and robust design, the PHP29N08T is a reliable choice for designers and engineers looking to enhance the efficiency and longevity of their power applications.

Whether you are developing power supplies, driving motors, or innovating in the automotive space, the PHP29N08T from NXP offers the performance and reliability that modern electronic systems require. Its combination of high-speed switching, low on-resistance, and high power handling capabilities make it an excellent choice for your next high-efficiency power design project.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0561 $64.4488
18+ $6.6101 $118.9818
28+ $6.4033 $179.2924
38+ $6.1966 $235.4708
49+ $5.9898 $293.5002
65+ $5.3708 $349.1020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess