EN
  • EN
  • DE

PHPT60603PY

Part No PHPT60603PY
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833743-PHPT60603PY
Ultra Librarian 3D Model Ultra Librarian PHPT60603PY CAD Model

Description

The NXP PHPT60603PY is a high-performance, low-voltage dual N-channel TrenchMOS logic level FET designed for use in a broad range of applications. This advanced power MOSFET is a part of NXP's leading-edge TrenchMOS portfolio, which is renowned for its high efficiency and reliability.

Key Features

  • Voltage Rating: The device boasts a 30 V drain-source voltage rating, making it suitable for a variety of low-voltage applications.
  • Current Capacity: With a continuous drain current of up to 60 A, the PHPT60603PY is capable of handling significant power levels, making it ideal for high-performance systems.
  • Low On-Resistance: The low on-resistance (RDS(on)) of this MOSFET ensures high efficiency and minimal power loss during operation, which is crucial for energy-sensitive designs.
  • Logic Level Gate Drive: The logic level gate drive allows for direct interfacing with microcontrollers, which simplifies the design of control circuits and reduces component count.
  • High-Speed Switching: Engineered for fast switching applications, the PHPT60603PY provides excellent performance in high-frequency power conversion and regulation circuits.
  • Thermal Management: The power MOSFET comes in a plastic package with a high-power dissipation capability, ensuring reliable operation even under thermal stress.

Applications

The versatility of the NXP PHPT60603PY makes it an excellent choice for a wide array of applications, including:

  • DC-DC converters
  • Power management modules
  • Motor control circuits
  • Automotive systems
  • Portable and battery-powered devices
  • Switching regulators

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PHPT60603PY is no exception, providing the performance and endurance required for demanding electronic systems. With its robust design and NXP's stringent quality control processes, this MOSFET is designed to deliver long-term, reliable performance in your application.

Conclusion

Whether you're designing power supplies, motor controllers, or any other power-intensive application, the NXP PHPT60603PY offers the efficiency, speed, and reliability you need. Its integration-friendly features and thermal efficiency make it a smart choice for designers looking to enhance their systems with a high-quality, versatile power MOSFET.

You May Also Be Interested in

Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2847 $58.3635
495+ $0.2337 $115.6815
770+ $0.2264 $174.3280
1,055+ $0.2191 $231.1505
1,365+ $0.2118 $289.1070
1,825+ $0.1899 $346.5675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess