EN
  • EN
  • DE

LTC1054CN8

Part No LTC1054CN8
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828579-LTC1054CN8
Ultra Librarian 3D Model Ultra Librarian LTC1054CN8 CAD Model

Description

LTC1054CN8 High Performance Switched-Capacitor Voltage Converter

The LTC1054CN8 is a high-efficiency switched-capacitor voltage converter produced by Linear Technology. It is designed to provide reliable and stable voltage conversion for a variety of applications, including battery-powered devices, portable instruments, and power supply design. The LTC1054CN8 stands out for its high performance, low power consumption, and versatility in handling a wide range of input voltages.

Key Features:

  • High Conversion Efficiency: The LTC1054CN8 offers a typical voltage conversion efficiency of 99%, ensuring minimal power loss during operation.
  • Versatile Voltage Conversion: It provides both positive and negative voltage conversion, allowing for a range of output voltages from a single input source.
  • Low Quiescent Current: With a typical quiescent current of only 120µA, the device is ideal for battery-powered applications where power conservation is critical.
  • No External Diode Required: The LTC1054CN8 eliminates the need for an external diode, simplifying circuit design and reducing the overall component count.
  • Wide Input Voltage Range: It can operate with input voltages ranging from 3.5V to 15V, accommodating a broad spectrum of power sources.
  • Low Output Ripple: The device features low output voltage ripple, providing a stable power supply for sensitive electronic components.
  • On-Chip Oscillator: An internal oscillator reduces the need for external components, further simplifying design and reducing space requirements.

Applications:

  • Battery-powered equipment
  • Portable instruments
  • Memory backup power supplies
  • Isolated power supplies
  • Operational amplifier power supplies

The LTC1054CN8 comes in an 8-pin PDIP package, ensuring easy integration into existing circuit designs. Its robust construction and proven reliability make it a go-to choice for engineers looking for a dependable voltage conversion solution. Whether you're designing a new product or looking to improve an existing one, the LTC1054CN8 offers the performance and features necessary to meet the demands of today's electronic devices.

Linear Technology's commitment to quality ensures that the LTC1054CN8 delivers consistent performance and durability, making it an essential component for any power supply design project.

You May Also Be Interested in

3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2647 $62.6470
23+ $5.1398 $118.2154
35+ $4.9792 $174.2720
48+ $4.8187 $231.2976
62+ $4.6581 $288.8022
83+ $4.1765 $346.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess