EN
  • EN
  • DE

PK-HCS08GB60

Part No PK-HCS08GB60
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MC9S08GB60 EVAL BRD / MC9S08GB60 HCS08 HCS08 MCU 8-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series HCS08
Package Box
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor HCS08
Utilized IC / Part MC9S08GB60
Mounting Type Fixed
Contents Board(s) , Cable(s)
Base Product Number PK-HCS08
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1346429-PK-HCS08GB60
Ultra Librarian 3D Model Ultra Librarian PK-HCS08GB60 CAD Model

Description

The NXP PK-HCS08GB60 is a comprehensive development platform designed for engineers and developers who are looking to harness the capabilities of the HCS08 microcontroller family. This product is tailored to facilitate rapid prototyping and development of embedded systems requiring robust control and processing capabilities.

At the heart of the PK-HCS08GB60 is the HCS08GB60 microcontroller, which features a high-performance 8-bit HCS08 central processing unit (CPU). This CPU operates at speeds up to 40 MHz, providing the computational power necessary for demanding applications. With 60KB of on-chip flash memory, the microcontroller offers ample space for complex program code and data storage, while 4KB of RAM ensures smooth operation and data handling.

The development platform comes equipped with a variety of peripherals and interfaces to maximize design flexibility. It includes multiple communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and I2C modules, allowing for easy integration with other devices and systems. Additionally, it features an 8-channel, 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors and inputs.

The PK-HCS08GB60 is not only hardware-capable but also supports a range of development tools and software. It is compatible with the CodeWarrior Development Studio, which provides an integrated development environment (IDE) for writing, debugging, and compiling code. This facilitates a streamlined workflow from concept to deployment.

For enhanced functionality, the platform includes a built-in BDM (Background Debug Module) port. This feature allows for real-time debugging and programming, which is crucial for iterative development and testing cycles. The BDM interface ensures developers can quickly identify and rectify issues, enhancing overall productivity.

Overall, the NXP PK-HCS08GB60 development platform is a powerful and versatile tool for professionals seeking to develop advanced embedded systems. Its combination of high-speed processing, extensive memory, and comprehensive development support makes it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess