EN
  • EN
  • DE

PK30X256VLQ100

Part No PK30X256VLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP  /  ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis K30
Package Tray
Product Status Obsolete
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 102
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage - Operating 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number PK30
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Standard Package 1
Win Source Part Number 1024872-PK30X256VLQ100
Ultra Librarian 3D Model Ultra Librarian PK30X256VLQ100 CAD Model

Description

NXP PK30X256VLQ100 Microcontroller

The NXP PK30X256VLQ100 is a robust and versatile microcontroller designed to meet the demanding requirements of automotive, industrial, and consumer applications. This microcontroller is part of the Kinetis K series which is known for its exceptional performance, energy efficiency, and a wide range of integrated features.

At the heart of the PK30X256VLQ100 lies an ARM Cortex-M4 core that can run up to 100 MHz, providing the computational power necessary for complex algorithms and control systems. With 256KB of flash memory and 64KB of RAM, this microcontroller offers ample space for application code and data storage, ensuring smooth and reliable operation even in multitasking environments.

The PK30X256VLQ100 is housed in a compact 100-pin LQFP (Low-profile Quad Flat Package) that minimizes the footprint on the PCB and is suitable for space-constrained applications. The microcontroller also features a range of peripherals that enhance its functionality, including multiple serial communication interfaces such as UART, SPI, and I2C, which facilitate easy integration with other components and peripheral devices.

For applications requiring accurate real-time control, the PK30X256VLQ100 provides several timers and PWM (Pulse Width Modulation) channels. It also includes a 16-bit ADC (Analog-to-Digital Converter) for precise analog signal measurement, making it ideal for sensor interfacing and data acquisition tasks. The device supports various low-power modes, allowing designers to optimize power consumption for battery-powered or energy-sensitive applications.

Security is a critical aspect of modern microcontrollers, and the PK30X256VLQ100 addresses this with features like a hardware random-number generator and a CRC (Cyclic Redundancy Check) engine to ensure data integrity. To aid in development and debugging, the microcontroller includes a single-wire debug interface and supports JTAG, providing developers with powerful tools for troubleshooting and optimizing their applications.

Overall, the NXP PK30X256VLQ100 is a highly capable microcontroller that offers a balanced combination of performance, memory, and peripherals. It is a reliable choice for engineers and developers looking to create sophisticated and efficient systems in a variety of market segments.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess