EN
  • EN
  • DE

PK40DN512ZVLL10

Part No PK40DN512ZVLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit K40 ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Core Architecture ARM
Data Bus Width 32 b
Frequency 100 MHz
Interface CAN, I2C, I2S, SPI, UART, USB
Max Frequency 100 MHz
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Memory Size 512 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.71 V
Mount Surface Mount
Number of I/Os 64
Number of Pins 100
Number of Timers/Counters 14
Radiation Hardening No
RAM Size 128 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Weight 685.207974 mg
Win Source Part Number 1024873-PK40DN512ZVLL10
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PK40DN512ZVLL10 CAD Model

Description

Product Overview: NXP PK40DN512ZVLL10 Microcontroller

The NXP PK40DN512ZVLL10 is a high-performance microcontroller designed for a wide range of industrial, automotive, and consumer applications. This robust MCU is part of the Kinetis K40 sub-family and is built on the ARM Cortex-M4 core, offering an excellent balance of power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz, with Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing.
  • Memory: Equipped with 512 KB of flash memory and 128 KB of SRAM, providing ample space for complex applications and data storage.
  • Integration: Contains a rich set of analog and digital peripherals, including ADCs, DACs, timers, and communication interfaces such as I2C, SPI, UART, and USB.
  • Power Efficiency: Features multiple power-saving modes, including a low-power run mode and deep sleep modes, to optimize energy consumption for battery-powered applications.
  • Package: Available in a 100 LQFP (Low-Profile Quad Flat Package), which is suitable for space-constrained applications while still offering easy soldering and handling.

Applications

The versatility of the PK40DN512ZVLL10 makes it ideal for a broad range of applications, such as:

  • Industrial control systems
  • Automotive systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Development Support

NXP provides extensive support for the PK40DN512ZVLL10 through its software development kits, libraries, and real-time operating system (RTOS) support. Developers can take advantage of the MCU's features with ease, accelerating the product development cycle and reducing time to market.

Conclusion

The NXP PK40DN512ZVLL10 microcontroller offers a high level of integration, efficiency, and performance, making it an excellent choice for designers seeking a reliable and capable MCU for their next project.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess