EN
  • EN
  • DE

PK40X256VLQ100

Part No PK40X256VLQ100
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Each
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K40
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 98
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 27x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 792381-PK40X256VLQ100
Popularity Medium
Supply and Demand Status Limited
Family Name PK40X256
Introduction Date October 27, 2010
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PK40X256VLQ100 CAD Model

Description

NXP PK40X256VLQ100 Microcontroller

The NXP PK40X256VLQ100 is a high-performance microcontroller unit (MCU) designed to meet the needs of a wide range of embedded applications. This device is part of NXP's Kinetis K series, which is renowned for its exceptional power efficiency, processing capabilities, and rich set of features. The PK40X256VLQ100 is particularly well-suited for industrial control, automotive electronics, and Internet of Things (IoT) devices where reliability and efficiency are paramount.

Core Features:

  • ARM Cortex-M4 Core: At the heart of the PK40X256VLQ100 is an ARM Cortex-M4 processor with a clock speed of up to 100 MHz, providing a balanced combination of computing power and energy efficiency. The core includes a Floating Point Unit (FPU) that enables efficient processing of complex mathematical computations.
  • Memory: The MCU boasts a generous 256 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for robust applications.
  • Communication Interfaces: A diverse set of communication options is available, including multiple UART, SPI, I2C modules, and CAN interfaces, making it easy to connect with other devices and peripherals.
  • Timers and Analog Features: It comes equipped with a variety of timers, PWM modules, and analog components such as ADCs and DACs, providing excellent support for complex timing and analog signal processing tasks.
  • Package: The LQFP-100 packaging ensures a compact footprint while offering sufficient I/O pins for most applications, with 100 pins available for interfacing.

Advanced Capabilities:

Additional features of the PK40X256VLQ100 include Direct Memory Access (DMA) channels, which facilitate faster data transfers without burdening the CPU, and an External Bus Interface for expanded memory or peripheral connectivity. Its flexible low-power modes, including multiple sleep and stop modes, are ideal for battery-powered or energy-sensitive designs.

Development and Support:

Developers will appreciate the comprehensive support provided by NXP, including software libraries, development tools, and reference designs. The MCU is supported by the NXP's MCUxpresso suite of tools, which includes an IDE, SDK, and configuration tools to streamline development. Moreover, a robust ecosystem of third-party tools, software, and community resources further simplify the development process and reduce time to market.

The NXP PK40X256VLQ100 microcontroller is a versatile and powerful choice for designers looking to create advanced, efficient, and reliable embedded systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess