EN
  • EN
  • DE
  • IT

PLVA2650A

Part No PLVA2650A
Manufacturer NXP / Nexperia
Description Low-voltage avalanche regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238735-PLVA2650A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLVA2650A CAD Model

Description

The NXP PLVA2650A is a precision low-voltage shunt regulator designed to maintain a stable voltage level in a wide array of electronic applications. This component is highly appreciated for its accuracy, reliability, and versatility in various circuits, including power supplies, reference voltage applications, and voltage monitoring systems.

Key Features

  • Reference Voltage: The PLVA2650A provides a precise reference voltage of 2.65V, which is ideal for maintaining consistent performance in electronic circuits.
  • Low Dynamic Impedance: With a dynamic impedance of less than 1 ohm, this regulator ensures minimal voltage drop and stable operation even under varying load conditions.
  • High Stability: The device exhibits excellent thermal stability and a low temperature coefficient, making it reliable over a wide temperature range.
  • Wide Operating Current Range: It can operate with currents between 1 mA to 15 mA, which makes it suitable for a broad spectrum of applications.
  • Small Package: The PLVA2650A comes in a small SOT23 package, which is perfect for space-constrained applications.

Applications

The versatility of the PLVA2650A allows it to be used in numerous applications. It is commonly found in:

  • Power supply circuits as a reference voltage source or a voltage monitor.
  • Battery-powered devices where power efficiency is vital.
  • Adjustable voltage and current regulators for precise control.
  • Portable electronics where size and power consumption are critical factors.

Quality and Reliability

NXP is known for its commitment to quality, and the PLVA2650A is no exception. This component is built to meet high standards of performance and durability, ensuring that it can withstand the rigors of everyday use in industrial, commercial, and consumer electronics. The PLVA2650A is a testament to NXP's dedication to providing solutions that engineers can trust for their voltage regulation needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.7529 $67.7610
210+ $0.6184 $129.8640
325+ $0.5990 $194.6750
450+ $0.5795 $260.7750
580+ $0.5601 $324.8580
775+ $0.5019 $388.9725
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess