EN
  • EN
  • DE
  • IT

PLVA2653A

Part No PLVA2653A
Manufacturer NXP / Nexperia
Description Low-voltage avalanche regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238736-PLVA2653A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLVA2653A CAD Model

Description

Product Overview: PLVA2653A Voltage Regulator Diode

The PLVA2653A is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors. This semiconductor device is part of NXP's extensive low-voltage avalanche regulator diodes portfolio, tailored for voltage stabilization applications. The PLVA2653A is renowned for its exceptional voltage regulation accuracy and reliability, making it an ideal choice for sensitive electronics that require a stable voltage environment.

Key Features

  • Regulation Voltage: The PLVA2653A offers a nominal voltage regulation of 5.3 volts, which is suitable for a wide range of low-voltage applications.
  • Low Dynamic Impedance: The dynamic impedance of the device is minimized, ensuring that the voltage remains stable even with varying current loads.
  • High Surge Capability: It is designed to handle surge currents effectively, providing protection against transient voltage spikes.
  • Package: The device comes in a small SOD110 package, which is ideal for space-constrained applications.
  • Operating Temperature Range: The PLVA2653A operates over a wide temperature range, ensuring consistent performance across diverse environmental conditions.

Applications

The versatility of the PLVA2653A makes it suitable for a broad spectrum of applications, including:

  • Power supply stabilization
  • Automotive electronics
  • Consumer electronics
  • Telecommunication systems
  • Computer and computer peripherals

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PLVA2653A voltage regulator diode is manufactured using state-of-the-art processes, ensuring that it meets the stringent requirements of industrial and consumer applications. With its robust design and proven performance, the PLVA2653A is a dependable component for any circuit requiring precise voltage regulation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess