EN
  • EN
  • DE
  • IT

PLVA2659A

Part No PLVA2659A
Manufacturer NXP / Nexperia
Description Low-voltage avalanche regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238738-PLVA2659A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PLVA2659A CAD Model

Description

The NXP PLVA2659A represents a pinnacle of precision and reliability in voltage regulation technology. This semiconductor device is a low-voltage avalanche regulated diode, meticulously designed to maintain a constant voltage level. It is a pivotal component in electronic circuits where voltage stabilization is crucial for the performance and longevity of the application.

Key Features:

  • Voltage Regulation: The PLVA2659A offers excellent voltage regulation capabilities, with a nominal zener voltage of 5.6V. It ensures stable operation in a variety of electronic circuits, providing consistent performance even under varying load conditions.
  • Power Dissipation: With a power dissipation of 500 mW, this diode can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: Encased in a small SOD-80C surface-mounted device package, the PLVA2659A is designed for compact circuit designs, allowing for efficient use of space on printed circuit boards (PCBs).
  • Low Dynamic Impedance: The device features a low dynamic impedance which enhances its voltage regulation performance, particularly in applications where load variations are common.
  • High Surge Current Capability: It is capable of withstanding high surge currents, a critical feature for protecting circuits from voltage spikes and ensuring the longevity of the electronic components.
  • Wide Operating Temperature Range: The PLVA2659A operates effectively across a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications:

The NXP PLVA2659A is an essential component in a multitude of applications. It is commonly used in:

  • Power supply regulation
  • Voltage reference circuits
  • Protection circuits
  • Consumer electronics
  • Automotive electronics
  • Telecommunications equipment

With its robust design and precise voltage regulation, the NXP PLVA2659A is a versatile component that enhances the performance and reliability of electronic systems across various industries.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.1022 $66.1320
145+ $0.9042 $131.1090
225+ $0.8757 $197.0325
305+ $0.8486 $258.8230
395+ $0.8202 $323.9790
530+ $0.7347 $389.3910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess