EN
  • EN
  • DE
  • IT

PLVA2662A

Part No PLVA2662A
Manufacturer NXP / Nexperia
Description Low-voltage avalanche regulator double diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1238739-PLVA2662A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PLVA2662A CAD Model

Description

Product Overview: NXP PLVA2662A

The NXP PLVA2662A is a high-precision voltage regulator designed for a wide array of applications requiring a stable and reliable voltage source. This component is known for its low output voltage tolerance and excellent stability, making it a preferred choice for critical circuit designs where voltage accuracy is paramount.

Key Features

  • Low Voltage Operation: The PLVA2662A operates at a nominal voltage of 2.62V, which is ideal for low-voltage electronics, ensuring energy efficiency and compatibility with modern microcontrollers and digital ICs.
  • High Accuracy: With tight output voltage tolerances, the device ensures precise voltage regulation, which is crucial for sensitive electronic components that require consistent power delivery.
  • Low Quiescent Current: It features a low quiescent current that minimizes power consumption when the device is in idle mode, thereby extending battery life in portable applications.
  • Thermal Protection: The PLVA2662A includes built-in thermal protection that prevents the device from overheating, thus ensuring long-term reliability and safety in operation.
  • Small Footprint: Packaged in a small SOD-80C SMD package, the PLVA2662A saves valuable board space and is suitable for high-density electronic designs.
  • Wide Operating Temperature Range: It can operate over a broad temperature range, making it versatile for use in various environmental conditions.

Applications

The PLVA2662A is used in a variety of applications that require precise voltage regulation. These include:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supply
  • Reference voltage source
  • Power management in consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PLVA2662A is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. With its robust design and proven performance, the PLVA2662A is an excellent choice for designers looking for a reliable voltage regulation solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9378 $67.8230
85+ $1.5898 $135.1330
130+ $1.5407 $200.2910
175+ $1.4903 $260.8025
225+ $1.4411 $324.2475
305+ $1.2923 $394.1515
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess