Product Overview: NXP PLVA2668A
The NXP PLVA2668A is a precision voltage regulator diode designed to offer a stable voltage reference with low dynamic impedance and good temperature characteristics. This semiconductor device is part of the PLVA series, which is known for its high-quality voltage regulation capabilities. The PLVA2668A is widely utilized in various electronic applications, including power supplies, battery chargers, and voltage monitoring systems.
Key Features
- Voltage Regulation: The PLVA2668A provides a precise voltage regulation, ensuring that electronic devices receive a constant voltage level for optimum performance.
- Low Dynamic Impedance: With its low dynamic impedance, the diode can maintain voltage stability even under varying current loads, which is crucial for maintaining the reliability of electronic circuits.
- Temperature Stability: The device offers excellent temperature stability, making it suitable for applications that operate under a wide range of environmental conditions.
- Package Options: It comes in a variety of package options, allowing for flexible integration into different circuit designs and layouts.
Applications
The versatility of the NXP PLVA2668A makes it an ideal choice for a broad spectrum of applications. It is particularly useful in:
- Power supply circuits requiring a stable reference voltage.
- Battery-operated devices where power efficiency is critical.
- Voltage monitoring systems that demand consistent performance.
- Automotive electronics where temperature fluctuations are common.
Technical Specifications
Parameter
Value
Nominal Zener Voltage
6.8V
Test Current
5mA
Maximum Zener Impedance
5 Ohms
Operating Temperature Range
-55°C to +150°C
In conclusion, the NXP PLVA2668A is a high-performance voltage regulator diode that offers excellent voltage regulation, low dynamic impedance, and superior temperature stability. Its flexibility in packaging and robustness in various applications make it a preferred choice for designers and engineers looking for a reliable voltage reference solution.