EN
  • EN
  • DE

PMBD914/PP23511CH

Part No PMBD914/PP23511CH
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 100V 215MA SOT23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Rectifiers - Single
Manufacturer NXP
Packaging Reel(TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 100V
Current - Average Rectified (Io) 215mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25V @ 150mA
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage @ Vr 1μA @ 75V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting Style SMD/SMT
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Device Package SOT-23 (TO-236AB)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 004374-PMBD914/PP23511CH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PMBD914/PP23511CH CAD Model

Description

NXP PMBD914/PP23511CH High-Speed Switching Diode

The NXP PMBD914/PP23511CH is a high-speed switching diode designed to offer fast switching performance with low leakage current and low capacitance. This diode is housed in a compact SOT23 package, making it well-suited for high-density circuit board applications where space is at a premium. The PMBD914/PP23511CH is an ideal choice for high-frequency switching and rectification applications across a variety of electronic devices.

Key Features

  • Fast Switching Speed: The PMBD914/PP23511CH is optimized for high-speed switching, which is essential for minimizing power losses and improving efficiency in electronic circuits.
  • Low Capacitance: With its low diode capacitance, this component is particularly suitable for high-frequency applications, ensuring minimal signal distortion and improved signal integrity.
  • Low Leakage Current: The diode's low leakage current contributes to the overall energy efficiency of the system, making it an eco-friendly choice for power-sensitive designs.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for high-density mounting, which is critical in modern miniaturized electronic assemblies.
  • High Reliability: Manufactured by NXP, a leader in semiconductor solutions, the PMBD914/PP23511CH is built to meet high-quality standards, ensuring reliable performance over its lifespan.

Applications

  • Switching power supplies
  • High-speed logic circuits
  • Signal processing
  • General-purpose high-speed switching applications

The NXP PMBD914/PP23511CH is a versatile component that can be used in a myriad of electronic circuits. Its high-speed switching capabilities make it particularly useful in modern digital and analog applications where rapid signal transitions are critical. Whether it is used in consumer electronics, automotive systems, or industrial equipment, the PMBD914/PP23511CH delivers performance that engineers can rely on. With its combination of speed, efficiency, and compact packaging, this diode is an excellent choice for designers looking to optimize their circuit designs for both performance and size.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess