EN
  • EN
  • DE

NGD18N40CLBT4G

Part No NGD18N40CLBT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 430V 15A 115W DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - IGBTs - Single
Manufacturer ON Semiconductor
Packaging Reel(TR)
Voltage - Collector Emitter Breakdown (Max) 430V
Current - Collector (Ic) (Max) 15A
Current - Collector Pulsed (Icm) 50A
Vce(on) (Max) @ Vge, Ic 2.5V @ 4V, 15A
Power - Max 115W
Input Type Logic
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting Style SMD/SMT
Manufacturer Device Package DPAK-3
Win Source Part Number 109832-NGD18N40CLBT4G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian NGD18N40CLBT4G CAD Model

Description

ON Semiconductor NGD18N40CLBT4G - IGBT Transistor

The NGD18N40CLBT4G from ON Semiconductor is a high-performance insulated-gate bipolar transistor (IGBT) designed for a wide range of power applications. This IGBT combines the best features of both MOSFETs and bipolar transistors, offering superior efficiency, fast switching, and a high current carrying capability.

Key Features

  • High Current Rating: The device is capable of handling continuous collector currents up to 18A, making it suitable for high-power applications.
  • High Voltage Capability: With a collector-emitter breakdown voltage of 400V, the NGD18N40CLBT4G can be used in circuits with high operating voltages.
  • Low On-State Voltage Drop: The low V<sub>CE(sat) of the IGBT minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The device features a fast switching speed, which reduces switching losses and enhances performance in applications such as inverters and converters.
  • Co-Packaged Free Wheeling Diode: It includes a co-packaged diode with a soft recovery characteristic, which is beneficial for reducing electromagnetic interference (EMI) and improving reliability in switching applications.

Applications

The NGD18N40CLBT4G is ideal for a variety of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • DC-AC inverters for solar energy systems
  • Motor drives and controls
  • Inductive heating and welding equipment

Package and Quality

This IGBT is offered in a D2PAK (TO-263) package, which provides a compact footprint and excellent thermal performance. ON Semiconductor is committed to high-quality standards, and the NGD18N40CLBT4G is no exception, ensuring reliable operation even in demanding environments.

Environmental Compliance

The NGD18N40CLBT4G is RoHS compliant and free from environmentally harmful substances, making it a responsible choice for electronic designs.

You May Also Be Interested in

WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Infineon Technologies
IGBT TRENCH 600V 74A TO-247AC
Need more? Email Us
Microchip Technology
IGBT Trench Field Stop 600 V 283 A 682 W Through Hole
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 80 A 268 W Through Hole TO-247-3
Lowest to $6.5388

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7119 $59.9165
85+ $1.4047 $119.3995
130+ $1.3608 $176.9040
180+ $1.3169 $237.0420
230+ $1.2730 $292.7900
305+ $1.1414 $348.1270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,260 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess