The PMEG3010EB/S500 is a highly efficient, low voltage drop Schottky barrier rectifier designed by NXP Semiconductors. This robust rectifier is optimized for low forward voltage drop and high junction temperature, making it an ideal choice for a wide range of applications where efficiency and thermal performance are critical.
Key Features
- Low Forward Voltage: The PMEG3010EB/S500 offers a low forward voltage drop, which enhances power efficiency and reduces thermal issues in circuits.
- High Junction Temperature: With a high maximum junction temperature, this device can sustain reliable performance even under high thermal stress.
- Low Leakage Current: The device has a very low reverse leakage current, contributing to its overall efficiency and minimal power loss.
- High Surge Current Capability: It can handle high surge currents, making it suitable for applications that experience transient overloads.
- Compact Package: The PMEG3010EB/S500 comes in a small and flat lead SOD123W package, which is ideal for space-constrained applications.
Applications
The PMEG3010EB/S500 is versatile and can be used in a variety of applications including, but not limited to:
- Switched Mode Power Supplies (SMPS)
- DC/DC converters
- Free Wheeling diodes in low voltage applications
- Reverse polarity protection circuits
- Low voltage, high-frequency inverters
- Power management devices
Technical Specifications
Parameter
Value
Package
SOD123W
Repetitive Peak Reverse Voltage (V<sub>RRM)
30 V
Average Forward Current (I<sub>F(AV))
1 A
Non-repetitive Peak Forward Surge Current (I<sub>FSM)
25 A
Forward Voltage Drop (V<sub>F)
Typ. 0.37 V at I<sub>F = 1 A
Junction Temperature (T<sub>j)
-65 to +150 °C
With its combination of efficiency, reliability, and compact size, the PMEG3010EB/S500 by NXP Semiconductors is a superior choice for engineers looking to improve their power management systems.